The ICM7555CD from NXP Semiconductors is a highly versatile, general-purpose timer IC that is designed to offer a broad range of timing configurations and options. This IC is an improved version of the standard 555 timer and is fabricated using NXP's precision silicon gate CMOS technology. This technology ensures that the ICM7555CD provides a stable, reliable, and efficient performance across a wide range of operating conditions.
Key Features
- Low Power Consumption: The ICM7555CD operates with a significantly reduced power draw compared to bipolar timers, making it ideal for battery-operated applications.
- Wide Operating Voltage Range: It can function across a voltage range of 2V to 18V, accommodating a variety of power supplies and allowing for flexible design options.
- High Frequency: Capable of producing accurate time delays or frequencies up to 1MHz, this timer is suitable for a broad spectrum of applications.
- Adjustable Duty Cycle: Users can set the duty cycle to provide a precise pulse generation for various control applications.
Applications
The ICM7555CD's versatility makes it an excellent choice for a multitude of electronic applications, including:
- Precision timing
- Pulse generation
- Sequential timing
- Time delay generation
- Frequency division
Product Specifications
Parameter
Value
Package
SOIC-8
Operating Temperature
-40°C to +85°C
Supply Voltage (V<sub>CC)
2V to 18V
Output Current
100mA
Ordering Information
The ICM7555CD timer IC is available in an SOIC-8 package and can be ordered using its full part number, ICM7555CD. For detailed product information, datasheets, and support, visit the NXP Semiconductors official website or contact an authorized distributor.