EN
  • EN
  • DE

IP4281CZ10

Part No IP4281CZ10
Manufacturer NXP / Nexperia
Description ESD protection for high-speed interfaces
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1185915-IP4281CZ10
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Portable Devices
Ultra Librarian 3D Model Ultra Librarian IP4281CZ10 CAD Model

Description

Product Overview: NXP IP4281CZ10

The NXP IP4281CZ10 is a sophisticated, high-performance integrated circuit designed to provide robust electrostatic discharge (ESD) protection for high-speed interfaces. This product is an ideal choice for safeguarding sensitive electronic components in a wide range of applications, including mobile devices, computers, and consumer electronics.

Key Features

  • ESD Protection: The IP4281CZ10 offers exceptional ESD protection up to IEC 61000-4-2 level 4, ensuring the safety and longevity of connected devices against electrostatic discharges.
  • High-Speed Data Line Protection: With its capability to protect data lines that are capable of operating at high speeds, this component is well-suited for interfaces such as USB 2.0, HDMI, and other high-speed data lines.
  • Low Capacitance: The low input capacitance of the device minimizes signal attenuation, making it suitable for high-frequency applications without compromising signal integrity.
  • Multi-Line Protection: The IP4281CZ10 is designed to protect up to 10 data lines with a single component, offering a compact protection solution for multi-line interfaces.

Applications

  • Mobile phones and portable devices
  • Laptops, desktops, and peripherals
  • Digital cameras and audio/video equipment
  • Set-top boxes and gaming consoles
  • Industrial and medical electronics

Technical Specifications

The IP4281CZ10 comes in a leadless ultra-small DFN2510A-10 (SOT1176) surface-mount package, which is not only space-saving but also enhances the thermal performance of the application. The device's operating temperature range is -40°C to +85°C, making it suitable for a variety of environmental conditions.

Integrating the NXP IP4281CZ10 into your design can significantly increase the ESD immunity of your application, ensuring reliability and performance under harsh electrical conditions. Its small footprint, combined with high-level protection and low capacitance, makes it an excellent choice for designers looking to enhance the durability and functionality of their products.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess