Products specifications

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer NXP
Win Source Part Number 285764-ISP1160BM/01
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISP1160BM/01 CAD Model

Description

Product Overview: NXP ISP1160BM/01 USB Host Controller

The NXP ISP1160BM/01 is a versatile and robust USB host controller designed to enable USB connectivity in a wide range of embedded applications. This advanced integrated circuit is part of NXP's acclaimed USB controller family, offering a compact and efficient solution for managing USB data transfers and device connections.

The ISP1160BM/01 is built to support the USB 1.1 specification, providing full-speed (12 Mbps) and low-speed (1.5 Mbps) operations. It is capable of handling up to 16 downstream USB devices, offering significant flexibility for developers looking to incorporate USB functionality into their designs. This controller is particularly well-suited for applications in industrial control, communication, and consumer electronics where reliable USB connectivity is essential.

Key Features:

  • Compliant with USB 1.1 specification for full-speed (12 Mbps) and low-speed (1.5 Mbps) data transfer.
  • Support for up to 16 downstream USB devices, enabling extensive connectivity options.
  • Integrated root hub with two downstream ports, simplifying the design and reducing external component requirements.
  • On-chip, 3.3V voltage regulator, facilitating power management and reducing power consumption.
  • Support for both Host and Peripheral modes, enhancing versatility and application scope.
  • Programmable power management, including support for individual port power switching and overcurrent detection.
  • General Purpose Processor Interface (GPPI) for easy integration with a variety of microprocessors.
  • Available in a compact LQFP64 package, ideal for space-constrained applications.

Applications:

With its robust feature set, the ISP1160BM/01 is an excellent choice for a myriad of applications, including but not limited to:

  • Industrial automation and control systems
  • Networking equipment such as routers and switches
  • Consumer electronics like set-top boxes and gaming consoles
  • Medical devices requiring USB connectivity
  • Printers, scanners, and other peripheral devices

The NXP ISP1160BM/01 USB host controller represents a reliable, high-performance solution for integrating USB functionality into a broad spectrum of electronic devices, ensuring seamless connectivity and efficient data management.

You May Also Be Interested in

Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
ECAD model for CP2109-A01-GM
Microchip Technology
4 PORT USB3.1 GEN1 - PD UPSTREAM / Interface
Need more? Email Us
ECAD model for USB7050/KDX
Microchip Technology
USB3.1 GEN2 HUB_NO PD_NO TYPE C / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Need more? Email Us
ECAD model for USB7206T-I/KDX
Intel
IC ETH PCI/CARDBUS CTRL 196BGA / Ethernet Controller Single Chip 10Mbps/100Mbps 3.3V 196-Pin Bag Tray
Need more? Email Us
ECAD model for GD82550EYSL4MJ
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $3.3439
ECAD model for CYWB0164BB-BZXI
Microchip Technology
Standalone Mode CircLink Controller | IC CTRLR CIRCLINK TM 48-TQFP
Lowest to $125.0000
ECAD model for TMC2084-HT
Microchip Technology
USB3.1 GEN2 HUB NO PD, 1 CC, 6-P / USB Hub Controller USB 3.0 SPI Interface 100-VQFN (12x12)
Need more? Email Us
ECAD model for USB7216T/KDX
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $2.4741
ECAD model for DS2483Q+T
Cirrus Logic Inc.
IC LAN ETHERNET CTLR 5V 100LQFP / Ethernet CTLR Single Chip 10Mbps 5V 100-Pin LQFP T/R
Lowest to $244.2106
ECAD model for CS8900A-CQZR

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4902 $66.1770
325+ $0.4023 $130.7475
500+ $0.3894 $194.7000
690+ $0.3764 $259.7160
890+ $0.3648 $324.6720
1,190+ $0.3273 $389.4870
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,100 pieces
MOQ: 135 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention