EN
  • EN
  • DE

ISP1520BD

Part No ISP1520BD
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description USB Hub Controller USB 2.0 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer NXP
Packaging Tray
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 70°C
Package 64-LQFP
Manufacturer Device Package 64-LQFP (10x10)
Win Source Part Number 002103-ISP1520BD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISP1520BD CAD Model

Description

Introducing the NXP ISP1520BD USB Peripheral Controller

The NXP ISP1520BD is a cutting-edge USB peripheral controller designed to provide a seamless and efficient interface for USB connectivity in a wide range of electronic devices. This high-performance IC is built to cater to the increasing demands of sophisticated USB applications, making it an ideal choice for developers and manufacturers looking to enhance their products with reliable USB functionality.

Key Features

  • USB Compliance: The ISP1520BD is fully compliant with USB 2.0 specifications, ensuring compatibility with a broad spectrum of USB devices and hosts.
  • High-Speed Data Transfer: Capable of handling high-speed data transfer rates of up to 480 Mbps, the ISP1520BD is well-suited for applications requiring fast data exchange.
  • Integration: The device integrates a USB transceiver, serial interface engine, and a parallel bus in a single chip, providing a compact solution for USB connectivity.
  • Flexibility: It offers a flexible interface that supports both 8-bit and 16-bit parallel bus options, making it compatible with a variety of microcontrollers and processors.
  • Efficiency: With built-in features such as suspend/resume logic, the ISP1520BD is designed to conserve power, making it suitable for battery-powered devices.

Applications

The versatility of the NXP ISP1520BD allows it to be used in a diverse range of applications, including but not limited to:

  • Printers and scanners
  • External storage devices
  • Portable media players
  • Networking equipment
  • Industrial control systems

Technical Specifications

The ISP1520BD operates over an extended temperature range, offering robust performance in various environments. Its technical specifications include support for both full-speed (12 Mbps) and low-speed (1.5 Mbps) signaling, allowing for backward compatibility with older USB standards.

Overall, the NXP ISP1520BD USB Peripheral Controller is a powerful and flexible solution for adding USB connectivity to a wide array of electronic devices. Its combination of speed, power efficiency, and design flexibility makes it an excellent choice for modern, USB-enabled applications.

You May Also Be Interested in

Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9055 $71.8110
4+ $29.4617 $117.8468
7+ $28.5412 $199.7884
9+ $27.6195 $248.5755
11+ $26.6990 $293.6890
15+ $23.9374 $359.0610
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess