EN
  • EN
  • DE

ISP1581BD

Part No ISP1581BD
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description USB Controller USB 2.0 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer NXP
Packaging Tube
Protocol USB
Function Controller
Interface Parallel
Standards USB 2.0
Operating Supply Voltage 3 V ~ 3.6 V
Current - Supply 130mA
Operating Temperature Range -40°C ~ 85°C
Package 64-LQFP
Manufacturer Device Package 64-LQFP (10x10)
Win Source Part Number 109450-ISP1581BD
Family Name ISP1581
Introduction Date June 03, 2002
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISP1581BD CAD Model

Description

NXP ISP1581BD: High-Speed USB Peripheral Controller

The NXP ISP1581BD is a cutting-edge USB peripheral controller designed to cater to the increasing demands of high-speed data transfer and connectivity in modern electronic devices. This versatile chip is an ideal solution for a wide range of applications, including but not limited to, portable media players, smartphones, digital cameras, and printers.

At the core of the ISP1581BD lies its compliance with the USB 2.0 specification, ensuring seamless integration with any USB 2.0 host. It supports data transfer rates up to 480 Mbps, which is essential for applications requiring fast and efficient communication with a host system. The controller is also backward compatible with USB 1.1, guaranteeing connectivity with legacy devices.

The NXP ISP1581BD boasts a flexible and programmable interface that allows developers to tailor the device to their specific needs. It features a General Programmable Interface (GPI), which can be configured for various parallel interfaces, enabling easy integration with a range of microprocessors or microcontrollers. This flexibility makes the ISP1581BD a versatile choice for a multitude of USB-enabled devices.

In terms of memory, the ISP1581BD is equipped with an integrated Serial Interface Engine (SIE), FIFO memory, and endpoint buffers. This design reduces the processing load on the host processor, thereby enhancing overall system performance. The controller also supports multiple endpoints, which can be dynamically configured for bulk, interrupt, or isochronous data transfers, providing developers with the flexibility to manage various data streams effectively.

For added convenience, the NXP ISP1581BD includes built-in support for power management, including support for suspend and resume operations. This feature is crucial for battery-powered devices, as it helps to conserve energy and extend battery life. Additionally, the controller incorporates various safety features, such as over-current protection, to ensure reliable operation under different conditions.

Overall, the NXP ISP1581BD is a robust and versatile USB peripheral controller that offers an optimal solution for developers looking to enhance the connectivity and performance of their USB-enabled devices. Its high-speed data transfer capabilities, programmable interface, and power management features make it a top choice in the market for USB 2.0 peripheral controllers.

You May Also Be Interested in

Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess