The NXP ISP1760BE is a versatile high-speed USB On-The-Go (OTG) controller that serves as an interface between USB devices and the host processor. It is designed to cater to the increasing demand for fast and reliable data transfer in a wide array of applications, including mobile phones, digital cameras, printers, and portable media players. This advanced controller is engineered to support both host and peripheral modes, making it an ideal choice for dual-role devices.
Key Features
- USB 2.0 Compliant: The ISP1760BE is fully compliant with the USB 2.0 specification, ensuring compatibility with a vast ecosystem of USB devices and guaranteeing high-speed data transfer rates of up to 480 Mbps.
- OTG Support: With On-The-Go functionality, this controller allows devices to switch between host and peripheral roles, providing the flexibility needed for various USB applications.
- Integrated PHY: The built-in high-speed Physical Layer (PHY) transceiver reduces the need for external components, simplifying design and reducing overall system cost.
- Multiple Interface Options: The ISP1760BE offers a range of interface options including a parallel bus to connect with various types of host processors.
- Efficient Power Management: The controller includes advanced power management features that minimize power consumption, making it suitable for battery-powered devices.
Applications
The NXP ISP1760BE is a highly adaptable USB controller that can be employed in an assortment of applications. Its high-speed data transfer capabilities and OTG support make it perfect for use in consumer electronics, such as smartphones and tablets, where rapid data exchange and USB connectivity are essential. Additionally, it can be used in industrial control systems, medical devices, and automotive infotainment systems, where reliability and performance are critical.
Technical Specifications
- Compliance: USB 2.0 High-Speed, Full-Speed, Low-Speed
- OTG: USB OTG 1.0
- Data Transfer Rate: Up to 480 Mbps
- Integrated PHY: High-Speed PHY On-Chip
- Interfaces: Parallel bus interface
- Power Management: Advanced power control for optimal efficiency
In conclusion, the NXP ISP1760BE is a robust and flexible USB OTG controller that delivers high-speed data transfer and connectivity solutions for a wide range of sophisticated applications.