Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 12V
Minimum Breakdown Voltage 14.2V
Max Clamping Voltage 21V
Peak Pulse Current(Ippm) 14A (8/20μs)
Power Dissipation - Pd 300W
Applications Automotive
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 084185-ESDA14V2SC5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ESDA14V2SC5
Introduction Date March 24, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian ESDA14V2SC5 CAD Model

Description

STMicroelectronics ESDA14V2SC5 Transient Voltage Suppressor

The ESDA14V2SC5 is a high-performance transient voltage suppressor (TVS) designed by STMicroelectronics, a leader in semiconductor solutions. This component is specifically engineered to safeguard sensitive electronic circuits from electrostatic discharges (ESD), ensuring the reliability and longevity of consumer electronics, computer interfaces, and other applications vulnerable to electrical overstress.

Key Features

  • ESD Protection: The ESDA14V2SC5 provides robust protection against electrostatic discharges, meeting IEC 61000-4-2 standards. It is capable of withstanding ESD strikes up to ±30 kV (air discharge) and ±30 kV (contact discharge), making it an ideal choice for safeguarding high-speed data lines and I/O ports.
  • Low Clamping Voltage: This device features a low clamping voltage, which minimizes the stress on the protected component during an ESD event, thereby preventing damage to the sensitive circuitry.
  • Low Leakage Current: The ESDA14V2SC5 boasts a low leakage current, ensuring minimal power consumption when the device is in standby mode, which is critical for battery-powered applications.
  • Small Package: Housed in an SOT23-5L package, the ESDA14V2SC5 is compact and suitable for space-constrained designs. Its small footprint makes it a practical choice for modern portable electronics where board space is at a premium.

Applications

  • Mobile phones and smartphones
  • Portable multimedia devices
  • USB interfaces and digital cameras
  • Computer peripherals and laptops
  • Networking and telecommunications systems

The ESDA14V2SC5 from STMicroelectronics is a versatile and reliable solution for protecting sensitive electronics from the potentially damaging effects of ESD. Its combination of high ESD immunity, low clamping voltage, and minimal leakage current, all packaged in a compact SOT23-5L, makes it a top choice for designers looking to enhance the durability and performance of their products.

Whether you are working on consumer electronics, communication devices, or any application that demands high-level ESD protection, the ESDA14V2SC5 offers the performance and reliability that you need to safeguard your designs against electrical transients.

You May Also Be Interested in

Comchip Technology
TVS DIODE 8VWM 24VC SOD323 / 24V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Need more? Email Us
ECAD model for CPDV8V0-HF
Vishay
TVS DIODE 23.1VWM 37.5VC DO214AA / 37.5V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to $0.0596
ECAD model for P6SMB27A-E3/5B
Yageo
TVS ESD, SOD-123S, 33V, 53.3V, R / 53.3V Clamp 3.8A Ipp Tvs Diode Surface Mount SOD-123S
Need more? Email Us
ECAD model for SJD12C33L01
Comchip Technology
AUTOMOTIVE DIODE ESD 5VWM 15VC 0 / 25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Lowest to $0.1764
ECAD model for ACPDQC5V0A-HF
STMicroelectronics
TVS DIODE 5VWM 11.3VC 5UQFN / 11.3V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 5-µQFN (1.3x0.8)
Need more? Email Us
ECAD model for HSP051-4M5
Vishay
TVS DIODE 43VWM 69.4VC DO214AA / 69.4V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Need more? Email Us
ECAD model for SMBJ43A-E3/5B
Nexperia USA Inc.
TVS DIODE 4.6VC DFN2510A-10 / 4.6V (Typ) Clamp 5.2A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10
Need more? Email Us
ECAD model for PUSB3F99X
Diodes Incorporated
1500W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Lowest to $0.5607
ECAD model for SMCJ60A-13-F
Comchip Technology
TVS DIODE 5VWM 13.5VC / 13.5V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount
Lowest to $0.5400
ECAD model for CPDA10R5V0U-HF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1212 $50.2980
1,010+ $0.0994 $100.3940
1,560+ $0.0963 $150.2280
2,150+ $0.0932 $200.3800
2,775+ $0.0901 $250.0275
3,715+ $0.0808 $300.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 31,810 pieces
MOQ: 415 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention