EN
  • EN
  • DE

ATMEGA645A-MUR

Part No ATMEGA645A-MUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64QFN / MCU 8-bit AVR RISC 64KB Flash 2.5V/3.3V/5V 64-Pin QFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR ATmega
Packaging Reel package
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 54
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 769241-ATMEGA645A-MUR
Popularity Medium
Supply and Demand Status Balance
Family Name ATMEGA645A
Introduction Date May 02, 1997
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ATMEGA645A-MUR CAD Model

Description

Microchip Technology ATMEGA645A-MUR Microcontroller

The ATMEGA645A-MUR is a high-performance, low-power Atmel 8-bit AVR RISC-based microcontroller from Microchip Technology, combining 64KB ISP flash memory with read-while-write capabilities, 4KB EEPROM, 4KB SRAM, 54/69 general purpose I/O lines, 32 general purpose working registers, a real-time counter, four flexible timer/counters with compare modes, PWM, 2 USARTs, a byte-oriented 2-wire serial interface, an 8-channel/10-bit A/D converter with optional differential input stage with programmable gain, and a programmable watchdog timer with internal oscillator. This advanced microcontroller offers robust flexibility and is ideal for a wide range of applications.

Key features of the ATMEGA645A-MUR include:

  • Advanced RISC Architecture: With 131 powerful instructions, most of which are executed in a single clock cycle, the ATMEGA645A-MUR achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
  • High Endurance Non-volatile Memory Segments: The device comes with 64KB of in-system self-programmable flash, 4KB EEPROM, and 4KB internal SRAM. The memory is accessible through SPI, providing easy integration with a wide range of external components.
  • JTAG (IEEE std. 1149.1 Compliant) Interface: This interface enables on-chip debugging and programming, significantly simplifying the development process.
  • Peripheral Features: Multiple peripherals including timers, counters, USARTs, and an ADC enhance the microcontroller's versatility, making it suitable for complex tasks.
  • Power Efficiency: Designed for power-sensitive applications, the ATMEGA645A-MUR features multiple sleep modes, allowing for reduced power consumption during idle periods.
  • I/O and Packages: 54/69 digital I/O lines and various package options provide flexibility for a range of design requirements.

With its extended temperature range and lead (Pb)-free, halogen-free package, the ATMEGA645A-MUR is not only environmentally friendly but also suitable for operation under extreme conditions. This microcontroller is perfect for applications in the industrial, automotive, and consumer electronics sectors, where reliability and efficiency are paramount.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess