Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 650V
Id - Continuous Drain Current 28A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 110mOhm at 14.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 70nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 2590pF at 100V
Power Dissipation (Maximum) 35W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-220FP
Manufacturer Package TO-220-3 Full Pack
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1260970-STF34N65M5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STF34N65M5 CAD Model

Description

STF34N65M5 - N-channel Power MOSFET by STMicroelectronics

The STF34N65M5 is a high-performance N-channel Power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader. This power MOSFET is part of the MDmesh™ M5 series, which is renowned for its excellent energy efficiency and high power density. It is specifically engineered to address the rigorous demands of today's power supply applications, including switched-mode power supplies (SMPS), lighting applications, welding equipment, and high-performance drives.

With a maximum drain-source voltage (V<sub>DS) of 650V, the STF34N65M5 is well-suited for high voltage applications, ensuring robustness and reliability. It features a low on-resistance (R<sub>DS(on)) of just 0.095 Ω, minimizing conduction losses and enhancing overall system efficiency. This MOSFET also boasts a low gate charge (Q<sub>g), which translates to reduced switching losses and faster switching performance, making it ideal for high-frequency circuits.

The STF34N65M5 comes in a TO-220FP package, which provides a good balance between compactness and thermal performance. Its maximum continuous drain current (I<sub>D) is rated at 23A, allowing it to handle significant power without overheating. Additionally, the device is characterized by a high junction temperature capability (T<sub>J) of 150°C, offering stable performance even under extreme operating conditions.

One of the key features of the STF34N65M5 is its MDmesh™ M5 technology, which integrates a vertical structure that enhances carrier mobility while minimizing on-state resistance and dynamic losses. This technology makes the MOSFET an excellent choice for applications requiring high efficiency and power density.

STMicroelectronics has equipped the STF34N65M5 with Zener-protected gate, providing intrinsic protection against electrostatic discharge (ESD) and enhancing the device's ruggedness. This feature is especially critical in industrial environments where ESD can cause significant damage to electronic components.

In summary, the STF34N65M5 is a robust, high-efficiency N-channel Power MOSFET that offers a compelling solution for designers looking to improve the performance and reliability of their power management systems. Its combination of low on-resistance, high voltage capability, and fast switching speeds make it a versatile component for a wide range of power applications.

You May Also Be Interested in

IXYS
N-Channel Enhancement Mode Avalanche Rated | MOSFET N-CH 1200V 0.2A DPAK
Lowest to $2.7434
ECAD model for IXTY02N120P
STMicroelectronics
Low input capacitance and gate charge | MOSFET N-CH 640V 5A DPAK
Lowest to $1.7763
ECAD model for STD7NM64N
ON Semiconductor
600V N-Channel MOSFET | MOSFET N-CH 600V 20A TO-3P
Lowest to $7.2072
ECAD model for FCA20N60
Vishay
Power MOSFET | MOSFET P-CH 50V 9.9A DPAK
Lowest to $2.1840
ECAD model for IRFR9020TRL
Infineon Technologies
Trans MOSFET N-CH 600V 4.4A 3-Pin(2+Tab) DPAK T/R / Metal Oxide Semiconductor Field Effect Transistor | MOSFET N-CH 600V 4.4A TO252
Lowest to $1.5226
ECAD model for IPD60R950C6
Infineon Technologies
SIPMOS Power-Transistor | MOSFET P-CH 60V 8.8A D2PAK
Lowest to $0.6657
ECAD model for SPB08P06P
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 20V 36A TO-262
Need more? Email Us
ECAD model for IRL3714ZL
Vishay
Power MOSFET(Vdss=600V, Rds(on)=1.2ohm, Id=3.5A) | MOSFET N-CH 600V 3.5A TO220FP
Lowest to $0.9999
ECAD model for IRFIBC40GLC
ON Semiconductor
11A, 60V, 0.107 Ohm, N-Channel, Logic Level UltraFET Power MOSFET | MOSFET N-CH 60V 12A DPAK
Lowest to $0.4449
ECAD model for HUF76407D3S

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7158 $51.8738
26+ $3.8694 $100.6044
41+ $3.7484 $153.6844
56+ $3.6275 $203.1400
72+ $3.5066 $252.4752
96+ $3.1439 $301.8144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,000 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention