EN
  • EN
  • DE

HUF76407D3S

Part No HUF76407D3S
Manufacturer ON Semiconductor
Catalog FETs - Single
Description 11A, 60V, 0.107 Ohm, N-Channel, Logic Level UltraFET Power MOSFET | MOSFET N-CH 60V 12A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 60V
Id - Continuous Drain Current 12A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 92mOhm at 13A, 10V
Gate Source Voltage(th) (Maximum) at Id 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 11.3nC at 10V
Gate Source Voltage (Maximum) ±16V
Input Capacitance (Ciss) (Maximum) at Vds 350pF at 25V
Power Dissipation (Maximum) 38W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package TO-252AA
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Pack Quantity 1,800
MSL Level 1 (Unlimited)
Win Source Part Number 1182463-HUF76407D3S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HUF76407D3S CAD Model

Description

ON Semiconductor HUF76407D3S N-Channel MOSFET

The HUF76407D3S is a high-performance N-Channel MOSFET produced by ON Semiconductor, a leading provider of semiconductor-based solutions. This power MOSFET is designed to deliver efficient power management and conversion for a wide range of applications, including DC-DC converters, motor drives, and other power-switching applications.

Constructed with ON Semiconductor's advanced process technology, the HUF76407D3S offers excellent on-state resistance (R<sub>DS(on)) for higher efficiency, reduced heat generation, and improved reliability. This MOSFET is capable of handling a continuous drain current (I<sub>D) of up to 20 A, making it suitable for high current applications.

The device features a robust and durable design, with a maximum drain-source voltage (V<sub>DSS) of 60 V, which provides a good safety margin for most low to medium voltage applications. This ensures that the MOSFET can withstand transient voltage spikes and reduces the risk of breakdowns during operation.

Additionally, the HUF76407D3S has a low gate charge (Q<sub>G) that facilitates faster switching speeds, which is essential for improving the performance of high-frequency power circuits. The low intrinsic capacitances of the device also contribute to its fast switching characteristics, making it an excellent choice for high-speed switching applications.

Its surface-mount DPAK (TO-252) package allows for efficient thermal management and space-saving on the PCB. The package is designed to provide a low thermal resistance path for heat dissipation, ensuring that the device operates within its temperature specifications under high current conditions.

The HUF76407D3S is RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability by eliminating hazardous substances from its products. This makes the HUF76407D3S not only a high-performance component but also an environmentally friendly choice for modern electronic designs.

In summary, the ON Semiconductor HUF76407D3S N-Channel MOSFET is a reliable and efficient solution for designers looking to optimize their power management systems. With its robust electrical characteristics and compact form factor, it represents a versatile component suitable for a broad range of power applications.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6445 $58.0050
220+ $0.5290 $116.3800
340+ $0.5117 $173.9780
470+ $0.4955 $232.8850
605+ $0.4793 $289.9765
810+ $0.4297 $348.0570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess