Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 42
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 89736-LPC1313FBD48
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC1313FBD48 CAD Model

Description

NXP LPC1313FBD48 Microcontroller

The NXP LPC1313FBD48 is a powerful and versatile microcontroller that is part of the LPC1300 series based on the ARM Cortex-M3 processor core. This microcontroller is designed to deliver a perfect balance between power efficiency and performance, making it an ideal choice for a wide range of embedded applications.

Key Features:

  • Core: ARM Cortex-M3 processor, running at frequencies of up to 72 MHz.
  • Memory: Comes with 32 KB of on-chip flash memory and 8 KB of SRAM, providing ample space for code and data storage.
  • Package: Available in a compact 48-pin LQFP package, allowing for space-efficient designs.
  • Digital Peripherals: Includes a range of digital peripherals such as GPIO, timers, UART, I2C, and SPI, enabling versatile I/O and interface options.
  • Analog Features: Features a 10-bit ADC with multiple channels for analog signal processing and measurement.
  • Clock System: A flexible clocking system that includes an internal RC oscillator and allows for external crystal or clock input.
  • Power Efficiency: Designed with power efficiency in mind, it supports multiple power modes including a deep power-down mode for energy-critical applications.
  • ISP & IAP: Supports In-System Programming (ISP) and In-Application Programming (IAP) for easy firmware updates and bootloader implementation.
  • Debugging: Integrated with Serial Wire Debug and In-System Trace for comprehensive debugging capabilities.

The LPC1313FBD48 also prides itself on its ease of use, with a user-friendly programming model and a wide range of development tools supported by NXP and various third parties. Whether you're developing industrial controls, consumer electronics, or IoT devices, the LPC1313FBD48 provides the reliability and performance required for today's demanding applications.

For designers and engineers looking for a microcontroller that offers a rich set of features and is backed by a strong ecosystem, the NXP LPC1313FBD48 is a compelling choice that promises to drive innovation and efficiency in your next project.

You May Also Be Interested in

Microchip Technology
Lowest to €2.1233
ECAD model for PIC24LC256-I/SM
Microchip Technology
IC MCU 16BIT 64KB FLASH 64TQFP
Lowest to €11.7604
ECAD model for PIC24HJ64GP506A-I/PT
NXP / Nexperia
8-bit microcontrollers with two-clock accelerated 80C51 core 1 kB 3 V byte-erasable Flash with 8-bit A/D converter
Lowest to €17.0956
ECAD model for P89LPC9107FDH
Microchip Technology
IC MCU 16BIT 256KB FLASH 100TQFP
Lowest to €12.4066
ECAD model for PIC24HJ256GP210-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC320ISN
Renesas Electronics America
Silicon P Channel Power MOS FET High Speed Power Switching
Lowest to €0.2737
ECAD model for HAT1054R
Infineon Technologies
16-Bit Single-Chip Microcontroller
Lowest to €63.6309
ECAD model for SAK-XC161CJ-16F40F
Microchip Technology
Need more? Email Us
ECAD model for PIC24FJ64-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC256-I/SN

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ €13.5175 €54.0701
9+ €11.0914 €99.8222
13+ €10.7447 €139.6815
18+ €10.3981 €187.1659
23+ €10.0516 €231.1863
31+ €9.0117 €279.3631
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 500 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention