Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 60MHz
Number of I/O 32
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 32K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 041163-LPC2105BBD
Ultra Librarian 3D Model Ultra Librarian LPC2105BBD CAD Model

Description

Introducing the LPC2105BBD Microcontroller from NXP

The LPC2105BBD microcontroller is a high-performance, low-power, 32-bit MCU designed by NXP Semiconductors. This device is part of NXP's LPC2100 series, which is renowned for its exceptional balance of power efficiency and processing capabilities. Tailored for embedded applications, the LPC2105BBD is an ideal solution for a wide range of industrial, consumer, and general-purpose applications.

At the heart of the LPC2105BBD lies an ARM7TDMI-S core, which operates at speeds of up to 70 MHz. This core provides the computational horsepower necessary for complex algorithms and control processes. The microcontroller comes with 32KB of on-chip static RAM and 128KB of embedded high-speed flash memory, ensuring ample space for application code and data storage without the need for external memory components.

One of the key features of the LPC2105BBD is its rich set of peripherals. It includes multiple 32-bit timers, an efficient 10-bit analog-to-digital converter (ADC) with multiple channels, and a versatile serial communication interface that supports UART, I2C, and SPI protocols. These features make it possible to interface with a wide variety of sensors, actuators, and other electronic components, enabling the creation of sophisticated and responsive systems.

The microcontroller also boasts a Vectored Interrupt Controller (VIC) that enhances its interrupt handling capabilities. This allows for faster response times and more efficient processing of interrupt-driven events, which is crucial for real-time applications. Additionally, the LPC2105BBD features a programmable Watchdog Timer, providing an extra layer of system reliability.

Power management is another strong suit of the LPC2105BBD, with its multiple power-saving modes such as Idle and Power-down modes. These features enable the design of energy-efficient products that can operate on battery power for extended periods.

Designed with a focus on ease of use, the LPC2105BBD is supported by a wide range of development tools, including compilers, debuggers, and evaluation boards. This ensures that developers can quickly prototype and deploy their applications with minimal setup time.

Overall, the LPC2105BBD from NXP offers a compelling combination of performance, power efficiency, and integration, making it an excellent choice for designers looking to push the boundaries of what's possible with embedded systems.

You May Also Be Interested in

Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF132LAPMC1-G-UNE2
NXP / Nexperia
IC MCU 32BIT 512KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 180-TFBGA (12x12)
Need more? Email Us
ECAD model for LPC54607J512ET180E
NXP / Nexperia
K20 Sub-Family | IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $12.6063
ECAD model for MK20DX128VLF5
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
STMicroelectronics
IC MCU 32BIT 2MB FLASH 176LQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Lowest to $35.9973
ECAD model for STM32F779IIT6
Silicon Labs
IC MCU 32BIT 256KB FLASH 40QFN / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 40-QFN (6x6)
Need more? Email Us
ECAD model for SIM3L164-C-GM
Texas Instruments
IC MCU 8BIT 32KB FLASH 44PLCC
Need more? Email Us
ECAD model for COP8SCR9HVA8/NOPB
Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention