EN
  • EN
  • DE

TDA7374

Part No TDA7374
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description DUAL BRIDGE AUDIO AMPLIFIER FOR CAR RADIO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1266175-TDA7374
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7374 CAD Model

Description

STMicroelectronics TDA7374 Audio Amplifier

The TDA7374 is a versatile and high-quality audio amplifier integrated circuit (IC) produced by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. The TDA7374 is part of ST's extensive audio IC portfolio, designed to enhance the audio experience in automotive and consumer applications.

This robust IC is a dual/quad power amplifier specifically crafted for car radio applications. It offers a flexible configuration that allows it to be used in various modes, such as Dual Bridge or Quad Single-Ended channels. The TDA7374 is capable of delivering up to 4 x 7W of continuous RMS power into a 4-ohm load with less than 10% Total Harmonic Distortion (THD), making it an excellent choice for in-car entertainment systems.

One of the key features of the TDA7374 is its low distortion and low output noise characteristics, which contribute to its ability to produce a clear, high-quality sound. Moreover, the IC includes a Stand-By function and Mute function, allowing for greater control over the power consumption and output, which is particularly beneficial for battery-operated systems.

The TDA7374 also comes with built-in protection systems, safeguarding the device against potential damage from short circuits, over temperature, and other hazardous conditions. This ensures reliability and longevity, which are critical in automotive environments subjected to extreme conditions.

For ease of integration, the TDA7374 is available in a Multiwatt15 package, providing a compact solution with good thermal performance. The IC is designed with the end-user in mind, offering both quality and functionality, which is why it is a preferred choice for manufacturers looking to enhance the audio capabilities of their automotive entertainment systems.

In summary, the TDA7374 from STMicroelectronics is a powerful, reliable, and versatile audio amplifier that delivers exceptional performance for in-car audio applications. Its combination of sound quality, efficiency, and protective features make it a top contender in the competitive field of audio amplification.

You May Also Be Interested in

Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2687 $58.8366
44+ $2.6819 $118.0036
67+ $2.5988 $174.1196
92+ $2.5144 $231.3248
119+ $2.4313 $289.3247
159+ $2.1795 $346.5405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess