EN
  • EN
  • DE

TS274IPT

Part No TS274IPT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 4 CIRCUIT 14TSSOP / CMOS Amplifier 4 Circuit 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Package Tape & Reel
Amplifier Type CMOS
Number of Circuits 4
Slew Rate 5.5V/µs
Gain Bandwidth Product 3.5 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 1.1 mV
Current - Supply 1mA
Current - Output / Channel 45 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number TS274
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -497-14873-1,-497-14873-2,497-14873-2,497-14873-1,TS274IPT-ND,497-14873-6,-497-14873-6
Standard Package 2,500
Win Source Part Number 1031882-TS274IPT
Ultra Librarian 3D Model Ultra Librarian TS274IPT CAD Model

Description

The TS274IPT from STMicroelectronics is a high-precision quad operational amplifier that is designed to offer a perfect balance of performance, power consumption, and versatility. With its low power consumption and wide supply voltage range, this operational amplifier is ideal for a variety of applications, including industrial control systems, automotive electronics, and battery-powered devices.

Key Features

  • Low Power Consumption: The TS274IPT is optimized for low voltage operation, making it an excellent choice for energy-sensitive applications.
  • Wide Supply Voltage Range: It operates from a supply voltage range of 3V to 30V, or ±1.5V to ±15V in dual supplies, offering flexibility in various circuit configurations.
  • High Precision: With its low input offset voltage and high gain bandwidth product, the TS274IPT ensures accurate signal amplification and processing.
  • Stable and Reliable: The device features phase reversal protection and latch-up immunity, providing stability and reliability in operation.
  • Low Input Bias Current: It has a low input bias current which is critical for high-impedance sensor interfaces and precision applications.
  • Extended Industrial Temperature Range: The TS274IPT is designed to operate over an extended temperature range from -40°C to +125°C, suitable for harsh environments.

Applications

The TS274IPT is versatile enough to be used in a wide range of applications. It is particularly well-suited for:

  • Automotive electronics
  • Industrial control systems
  • Sensor interfaces
  • Analog signal conditioning
  • Battery-powered devices
  • Power supply control

Package and Quality

The TS274IPT comes in a TSSOP-14 package, which is compact and suitable for space-constrained applications. STMicroelectronics is committed to the highest standards of quality, and this product is no exception, meeting stringent industry requirements for performance and reliability.

With its combination of precision, low power, and robustness, the TS274IPT from STMicroelectronics is an excellent choice for designers looking to optimize their analog circuits.

You May Also Be Interested in

Texas Instruments
OPA892DR
Lowest to $7.8583
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3860 $50.1800
280+ $0.3616 $101.2480
430+ $0.3494 $150.2420
620+ $0.3249 $201.4380
800+ $0.3127 $250.1600
1,000+ $0.3005 $300.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess