EN
  • EN
  • DE

UAF1782SP

Part No UAF1782SP
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1101938-UAF1782SP
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UAF1782SP CAD Model

Description

The UAF1782SP from STMicroelectronics is a state-of-the-art motor driver specifically designed to cater to the demanding requirements of modern motor control applications. This high-performance integrated circuit (IC) is capable of driving both brushed and brushless motors with exceptional efficiency and precision.

Key Features

  • Advanced Control: The UAF1782SP offers sophisticated control features, including PWM (Pulse Width Modulation) control, that enable fine-tuning of motor speed and torque for a variety of applications.
  • High Voltage Capability: With an operating voltage range that accommodates various motor types, this driver is versatile and suitable for a wide array of industrial and consumer products.
  • Built-in Protection: Equipped with overcurrent, overtemperature, and undervoltage lockout protection, the UAF1782SP ensures safe operation and longevity of the motor and the driver itself.
  • Compact Design: The compact package of the UAF1782SP makes it ideal for applications where space is at a premium, without compromising on power and performance.
  • Energy Efficient: This motor driver is designed for energy efficiency, which is crucial in battery-powered devices and contributes to the overall reduction of the system's power consumption.

Applications

The versatility of the UAF1782SP makes it suitable for a wide range of applications. It can be used in:

  • Automotive applications such as electric power steering, fuel pumps, and HVAC fans.
  • Industrial automation, including robotics, conveyor systems, and CNC machines.
  • Consumer electronics, particularly in appliances that require reliable and efficient motor control like washing machines and refrigerators.
  • Aerospace and defense systems where precision and reliability are of utmost importance.

Conclusion

The UAF1782SP motor driver from STMicroelectronics represents a leap forward in motor control technology. Its robust design, coupled with advanced features, makes it an ideal choice for engineers and designers looking to enhance the performance and reliability of their motor-driven systems. Whether it's for automotive, industrial, or consumer electronics, the UAF1782SP offers a high-quality solution for sophisticated motor control requirements.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess