EN
  • EN
  • DE

UJA10615V0

Part No UJA10615V0
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102191-UJA10615V0
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UJA10615V0 CAD Model

Description

Introducing the NXP UJA10615V0 Transceiver

The NXP UJA10615V0 is a cutting-edge transceiver designed for automotive applications, providing a robust interface between the Controller Area Network (CAN) protocol controller and the physical two-wire CAN bus. This high-performance device is tailored to ensure reliable communication in the demanding automotive environment, where electrical disturbances and harsh operating conditions are the norms.

Key Features

  • ISO 11898-2:2016 Compliant: The UJA10615V0 meets the latest CAN standard, offering compatibility with the high-speed CAN transceivers required in modern vehicles.
  • Low Power Mode: With a focus on energy efficiency, the device includes a low-power standby mode which significantly reduces the current consumption when the network is idle or during sleep periods.
  • Bus Failure Management: This transceiver is equipped with advanced features for detecting and managing bus failures, ensuring continuous operation and safety of the CAN network.
  • Thermal Protection: The UJA10615V0 is designed with thermal protection mechanisms that prevent the device from overheating, enhancing its durability and lifespan.

Applications

The versatile nature of the NXP UJA10615V0 makes it suitable for a wide range of automotive applications, including:

  • Engine Control Units (ECUs)
  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment Systems
  • Body Control Modules (BCMs)

Reliability and Quality

Manufactured by NXP, a leader in automotive semiconductors, the UJA10615V0 is built to meet the highest quality standards. It undergoes rigorous testing to ensure performance and reliability, making it a trusted choice for automotive manufacturers worldwide.

Technical Specifications

For detailed technical specifications, developers and engineers can refer to the comprehensive datasheet provided by NXP. The datasheet includes information on pin configurations, operating conditions, electrical characteristics, and package details, ensuring that you have all the necessary information to integrate the UJA10615V0 into your automotive designs.

With its robust design, advanced features, and proven reliability, the NXP UJA10615V0 transceiver stands out as an essential component for automotive CAN networks.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess