EN
  • EN
  • DE

VCO190-370TY

Part No VCO190-370TY
Manufacturer Qorvo US Inc.
Catalog OEM Parts (T - Z)
Description VCO, 370MHz, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103763-VCO190-370TY
Categories OEM Parts(T-Z)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VCO190-370TY CAD Model

Description

The VCO190-370TY is a high-performance voltage-controlled oscillator (VCO) manufactured by Qorvo. Designed for demanding applications, this VCO provides a stable and tunable frequency source. It is particularly suited for use in communications systems, test equipment, and other frequency-sensitive applications.

Applications:

  • Satellite Communications: Local oscillator for upconverters and downconverters.
  • Test and Measurement Equipment: Signal generators, spectrum analyzers, and network analyzers.
  • Wireless Communications: Base stations, repeaters, and other infrastructure equipment.
  • Military and Aerospace: Radar systems, electronic warfare, and communication systems.

Features:

  • Wide Tuning Range: The VCO offers a broad tuning range, allowing for flexibility in frequency selection.
  • Low Phase Noise: Delivers excellent phase noise performance, ensuring signal integrity and minimizing errors.
  • High Stability: Provides stable frequency output over a wide range of operating conditions, including temperature and voltage variations.
  • Integrated Resonator: Includes an integrated resonator for improved performance and reduced external component count.
  • Compact Size: Designed in a compact package, making it suitable for space-constrained applications.

Benefits:

  • Improved System Performance: The low phase noise and high stability contribute to overall system performance and reliability.
  • Simplified Design: The integrated resonator reduces the need for external components, simplifying the design process.
  • Enhanced Flexibility: The wide tuning range allows for easy frequency adjustment and adaptability to different system requirements.
  • Reduced Size and Weight: The compact package minimizes space requirements, making it ideal for portable and handheld devices.
  • Cost-Effective Solution: Offers a cost-effective solution for generating stable and tunable frequency signals.

Additional Details:

The VCO190-370TY typically operates at a center frequency of 370 MHz. The tuning voltage range is specifically designed to provide optimal performance and linearity. This VCO is designed for operation over a broad temperature range, typically from -40°C to +85°C. The output power is carefully controlled to provide sufficient signal strength while minimizing power consumption. The VCO requires a DC supply voltage, and its current consumption is minimal, making it suitable for battery-powered applications.

Qorvo's VCO190-370TY is a reliable and high-performance component that is well-suited for a wide range of frequency generation applications. Its low phase noise, high stability, and wide tuning range make it an excellent choice for demanding applications in communications, test equipment, and military systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess