The ULN3751Z is a stepper motor driver from Allegro MicroSystems, designed to provide a complete solution for driving two-phase bipolar stepper motors. This device integrates all the necessary components for reliable stepper motor control, offering features like microstepping, current regulation, and protection functions.
Applications
- 3D printers
- CNC machines
- Robotics
- Pan-tilt-zoom (PTZ) cameras
- Textile machinery
Features
- Bipolar stepper motor driver
- Microstepping capability (up to 1/16 step)
- Built-in current regulation
- Overcurrent protection
- Overtemperature protection
- Short-circuit protection
- Low voltage lockout (UVLO)
- Small package size
Benefits
- Precise and smooth motor control
- Reduced motor noise and vibration
- Simplified system design with integrated functions
- Enhanced system reliability with built-in protection features
- Compact solution for space-constrained applications
Additional Details
The ULN3751Z incorporates PWM (Pulse Width Modulation) current control, allowing for accurate regulation of the motor current. This leads to improved motor performance, including higher torque and smoother motion. The microstepping feature enables finer resolution, resulting in quieter operation and reduced resonance effects. The integrated protection features, such as overcurrent, overtemperature, and short-circuit protection, safeguard the device and the motor from potential damage, increasing system reliability. The device is available in a compact surface-mount package, making it suitable for applications where board space is limited. The supply voltage range and output current capabilities are designed to cater to a wide range of stepper motor requirements. Detailed specifications regarding voltage ranges, current limits, and thermal characteristics are available in the product datasheet.