EN
  • EN
  • DE

LPC2114FBD64

Part No LPC2114FBD64
Manufacturer NXP / Nexperia
Description Single-chip 16/32-bit microcontrollers; 128/256 kB ISP/IAP Flash with 10-bit ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1204126-LPC2114FBD64
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC2114FBD64 CAD Model

Description

NXP LPC2114FBD64 Microcontroller

The LPC2114FBD64 is a robust microcontroller unit (MCU) from NXP Semiconductors, tailored for embedded applications that demand a high level of integration and low power consumption. This MCU is part of the LPC2100 family, which is renowned for its exceptional performance and versatility in a wide array of applications, including industrial control, medical systems, and automation.

Key Features:

  • Core: The core of the LPC2114FBD64 is a 32-bit ARM7TDMI-S CPU, which delivers powerful computing capabilities while maintaining efficiency in power usage. This core is capable of operating at up to 60 MHz, providing the balance of speed and power consumption that is critical for battery-powered and power-sensitive applications.
  • Memory: It comes equipped with 128KB of on-chip Flash memory and 16KB of static RAM (SRAM), enabling it to handle complex programs and processes without the need for external memory components.
  • Peripherals: A variety of built-in peripherals are available, including two 32-bit timers, two UARTs, two I2C-bus interfaces, two SPI interfaces, and up to 47 general purpose I/O (GPIO) pins for versatile connectivity and functionality.
  • Packaging: The LPC2114FBD64 is provided in a compact 64-pin LQFP (Low-profile Quad Flat Package), which is well-suited for space-constrained applications while still offering ample pin access for interfacing with other components.
  • Power Management: This MCU features multiple power-saving modes, including Idle and Power-down modes, which are essential for extending battery life in portable devices.

Applications:

The LPC2114FBD64 is ideal for a multitude of applications due to its rich feature set and low power consumption. It is particularly well-suited for:

  • Industrial control systems
  • Medical instrumentation
  • Utility meters
  • Alarm systems
  • Embedded communications systems

In summary, the NXP LPC2114FBD64 microcontroller is a highly capable, low-power, and feature-rich MCU that provides developers with a flexible platform for creating advanced and efficient embedded systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess