EN
  • EN
  • DE

LPC2138

Part No LPC2138
Manufacturer NXP / Nexperia
Description Single-chip 16/32-bit microcontrollers; 32/64/512 kB ISP/IAP Flash with 10-bit ADC and DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204139-LPC2138
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Audio, Imaging, Video & Vision, Industrial, Automation & Process Control, Medical
Ultra Librarian 3D Model Ultra Librarian LPC2138 CAD Model

Description

The NXP LPC2138 microcontroller is part of the widely acclaimed LPC2100 series, designed to offer a balanced blend of computing power, enhanced I/O capabilities, and energy efficiency. This microcontroller is built around a 32-bit ARM7TDMI-S core, making it an ideal solution for embedded applications that require high-performance processing and low power consumption.

Key Features:

  • CPU: 32-bit ARM7TDMI-S processor, which operates at up to 60 MHz, delivering powerful computing capabilities for complex operations.
  • Memory: Comes with 512 KB of on-chip flash memory and 32 KB of static RAM, providing ample space for application code and data storage.
  • Debugging: Embedded in-system programming (ISP) and in-application programming (IAP) capabilities via on-chip boot loader software. This feature simplifies the development process by enabling easy firmware updates.
  • I/O Ports: Features up to 45 GPIO pins, which can be used for a wide range of functions and are configurable to suit various interface requirements.
  • Communication Interfaces: Includes multiple serial communication options such as UART, SPI, and I2C, allowing for flexible connectivity with other peripherals and devices.
  • Timers: Equipped with multiple 32-bit timers, a Real-Time Clock, and a Watchdog Timer, useful for managing time-sensitive tasks within applications.
  • ADC: An integrated 10-bit Analog-to-Digital Converter with multiple channels, enabling the microcontroller to interface with analog sensors and devices.
  • Power Management: Features Power Control modes for reducing power consumption during idle or low processing periods.
  • Operating Voltage: Can be powered by a supply voltage ranging from 3.0V to 3.6V, which is typical for embedded systems.

The LPC2138 is an excellent choice for applications in industrial control, medical systems, e-commerce, security, and many other embedded systems that require a reliable and efficient microcontroller. Its robust feature set, coupled with extensive support and resources from NXP, ensures that developers can confidently select the LPC2138 for their next project.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.1187 $70.5935
10+ $11.5847 $115.8470
16+ $11.2231 $179.5696
22+ $10.8605 $238.9310
28+ $10.4990 $293.9720
37+ $9.4133 $348.2921
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess