EN
  • EN
  • DE

MC145406

Part No MC145406
Manufacturer NXP / Nexperia
Description EIA-232-D/V.28 driver/receiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1217882-MC145406
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC145406 CAD Model

Description

The NXP MC145406 is a highly versatile and robust driver/receiver designed to facilitate communication between data terminal equipment (DTE) and data communication equipment (DCE). This integrated circuit is engineered to provide reliable data transfer in a variety of digital communication systems, making it a popular choice for designers and engineers in the electronics industry.

Key Features:

  • Interface Type: The MC145406 is built to conform to the RS-232C standard, ensuring compatibility with a wide range of serial communication protocols.
  • Voltage Range: It operates efficiently over a single +5V power supply, which is a significant advantage in systems where power conservation is crucial.
  • Driver/Receiver Count: The device includes two drivers and two receivers, providing the necessary channels for full-duplex communication.
  • High Data Rate: Capable of handling data rates up to 120 kbps, the MC145406 can be used in applications that require fast data transfer.
  • Low Power Consumption: It features low power shutdown mode, further reducing the power usage when the device is not actively transmitting or receiving data.
  • Electrostatic Discharge Protection: The drivers and receivers are equipped with ESD protection circuitry, safeguarding the device against damage from electrostatic discharges.

Applications:

The NXP MC145406 is suitable for a multitude of applications, including:

  • Serial data transmission in personal computers
  • Modem interfaces for telecommunications
  • Industrial control systems
  • Peripheral device interfaces

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality, and the MC145406 is no exception. It undergoes rigorous testing to ensure it meets the industry standards for reliability and performance. Whether for commercial or industrial applications, the MC145406 from NXP is a trusted solution for RS-232 communications.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess