Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type Instrumentation
Slew Rate 30V/μs
Gain Bandwidth Product 3.5MHz
Current - Input Bias 4pA
Voltage - Input Offset 200μV
Supply Current 3.4mA
Supply Voltage , Single/Dual (±) ±9V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LT1102
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1205027-LT1102CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1102CN8 CAD Model

Description

Product Overview: LT1102CN8 from Linear Technology

The LT1102CN8 is a high-precision instrumentation amplifier designed by Linear Technology, now part of Analog Devices, to cater to a broad spectrum of applications that require accurate and stable signal amplification. This versatile component is well-suited for use in medical instrumentation, industrial process controls, and precision data acquisition systems, among others.

Key Features

  • High Accuracy: The LT1102CN8 boasts exceptional accuracy with a very low input offset voltage and offset voltage drift, ensuring that the amplified signal is a true representation of the original.
  • Wide Input Range: It can handle a wide input range, making it flexible for various signal types and amplitudes.
  • Low Noise: With its low noise characteristics, the LT1102CN8 is perfect for applications where signal integrity is paramount.
  • Gain Set with External Resistors: Gain can be easily adjusted by connecting external resistors, providing designers with the flexibility to tailor the amplification to specific requirements.
  • Single or Dual Supply Operation: This device can operate from a single supply of 4V to 36V or a dual supply of ±2V to ±18V, making it adaptable to a variety of power environments.

Package and Temperature Range

The LT1102CN8 is enclosed in an 8-lead PDIP (Plastic Dual In-line Package), ensuring ease of integration into a wide range of electronic circuits. It is designed to operate over a temperature range of 0°C to 70°C, which is suitable for commercial and industrial environments.

Applications

  • Medical Instrumentation: Its precision and reliability make it ideal for critical medical devices such as ECGs and blood pressure monitors.
  • Industrial Process Controls: The LT1102CN8 can be used in control systems that require accurate measurement and control of process variables.
  • Data Acquisition Systems: With its high accuracy, it is well-suited for capturing and processing data in scientific and engineering applications.
  • Transducer Amplifiers: The device can amplify signals from various transducers, converting physical parameters into readable electrical signals.

In conclusion, the LT1102CN8 from Linear Technology is a top choice for professionals seeking a dependable and precise instrumentation amplifier that can be easily customized to fit a myriad of applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 88MHZ RRO 8SOIC / Op Amp Single Low Noise Amplifier R-R O/P 5.5V 8-Pin SOIC T/R
Lowest to $2.3575
ECAD model for LMP7717MAX/NOPB
Microchip Technology
IC OPAMP ZERO-DRIFT 1CIRC SC70-5 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
Lowest to $2.9338
ECAD model for MCP6V71UT-E/LTY
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 5 / Amplifier Circuit
Need more? Email Us
ECAD model for TLE2662IDWR
Texas Instruments
IC OP AMP SAMPLE HOLD WAFERSALE
Need more? Email Us
ECAD model for LF398 MDC
Texas Instruments
IC OPAMP GP 55MHZ 8SOIC / Op Amp Dual Precision Amplifier ±20V 8-Pin SOIC Tube
Lowest to $6.3053
ECAD model for LMP8672MA/NOPB
Texas Instruments
IC OP AMP GP 250KHZ DIESALE
Need more? Email Us
ECAD model for LM4250C MDA
Fairchild/ON Semiconductor
IC OPAMP GP 9SIP / Op Amp Dual GP ±22V 9-Pin SIP
Need more? Email Us
ECAD model for KA4558S
Texas Instruments
IC OPAMP GP 22MHZ RRO 8SOIC / Op Amp Single Low Noise Amplifier R-R I/O 5.5V 8-Pin SOIC Tube
Lowest to $2.1354
ECAD model for LMP7731MA/NOPB
Texas Instruments
IC OPAMP VFB 370MHZ 8SOIC / Op Amp Single High Speed Amplifier ±6V/12V 8-Pin SOIC Tube
Lowest to $12.5433
ECAD model for LMH6551MA/NOPB

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.5211 $53.0422
5+ $21.7609 $108.8045
8+ $21.0809 $168.6472
10+ $20.4009 $204.0090
13+ $19.7208 $256.3704
17+ $17.6808 $300.5736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 34 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention