EN
  • EN
  • DE

MC1496F

Part No MC1496F
Manufacturer NXP / Nexperia
Description Balanced mudulator/demodulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1218038-MC1496F
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC1496F CAD Model

Description

Product Overview: MC1496F by NXP

The MC1496F, manufactured by NXP Semiconductors, is a classic and versatile balanced modulator-demodulator integrated circuit. This device is renowned for its reliable performance in creating an output signal that combines an input signal with a carrier frequency. It's commonly used in a variety of applications such as amplitude modulation (AM), frequency modulation (FM), phase modulation (PM), and in the implementation of mixers and detectors in communication systems.

Key Features

  • High Performance: The MC1496F is designed to offer exceptional linearity and signal clarity, which are crucial for high-fidelity communication systems.
  • Wide Operating Range: It operates effectively over a broad range of temperatures and supply voltages, making it suitable for diverse environmental conditions and system requirements.
  • Adjustable Gain: Users can adjust the gain of the MC1496F by varying external resistor values, providing flexibility in signal processing.
  • Low Distortion: The device is engineered to minimize distortion, which is essential for maintaining the integrity of the modulated signal.

Applications

The MC1496F is a highly adaptable component that can be used in multiple communication-related applications. These include:

  • Double-sideband and single-sideband modulators
  • Frequency and phase detectors
  • Product detectors for FM and AM demodulation
  • Frequency multipliers and mixers

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the MC1496F is no exception. The device is fabricated using proven techniques that ensure its reliability and longevity in the field. It is an excellent choice for designers looking for a robust and dependable modulator-demodulator IC for their communication systems.

Conclusion

In conclusion, the MC1496F from NXP is a high-quality, versatile IC that stands as a testament to the enduring utility of balanced modulator-demodulator designs. Its robustness, coupled with its ability to be used in a wide array of modulation applications, makes it a valuable addition to any electronic component inventory, particularly for those specializing in communication system design.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess