EN
  • EN
  • DE

MC44BC374EJBR2

Part No MC44BC374EJBR2
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO MODULATOR 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Function Modulator
Applications Consumer Video
Standards NTSC, PAL
Control Interface I²C
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number MC44
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 223034-MC44BC374EJBR2
Ultra Librarian 3D Model Ultra Librarian MC44BC374EJBR2 CAD Model

Description

The NXP MC44BC374EJBR2 is a highly integrated, single-chip modulator designed for use in applications requiring the generation of modulated RF signals. It is part of NXP's extensive portfolio of radio frequency products, which are well-known for their reliability, performance, and flexibility. This component is particularly suitable for TV-related applications, including cable TV systems, set-top boxes, and personal video recorders.

Key Features

  • Integrated PLL: The on-chip Phase-Locked Loop (PLL) synthesizer allows for precise frequency control and stability, ensuring consistent performance across various conditions.
  • Programmable Modulation: The MC44BC374EJBR2 supports programmable modulation modes, making it adaptable to different broadcasting standards and requirements.
  • High-Level Integration: This modulator integrates several functions that reduce the need for external components, thus simplifying the design and reducing the overall system cost.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for applications where power consumption is a critical factor.
  • Compact Packaging: The device comes in a compact package, which is beneficial for space-constrained applications.

Applications

The versatility of the MC44BC374EJBR2 makes it an excellent choice for a variety of RF applications. It is particularly well-suited for:

  • Cable TV modulators
  • Set-top boxes
  • Video distribution systems
  • Personal video recorders
  • Other TV-related applications

Quality and Reliability

NXP is known for its commitment to quality, and the MC44BC374EJBR2 is no exception. It is designed to meet the stringent requirements of the television broadcast industry, ensuring reliable operation over a wide temperature range and under various environmental conditions. With NXP's reputation for producing robust and dependable RF solutions, customers can trust the MC44BC374EJBR2 for their critical applications.

You May Also Be Interested in

Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Parade
Video Processing RoHS
Lowest to $4.3657
Analog Devices Inc.
1Gbps Decoder BGA-100 Video Processing RoHS
Lowest to $40.7463
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2007 $58.8098
34+ $3.4468 $117.1912
52+ $3.3390 $173.6280
72+ $3.2314 $232.6608
93+ $3.1236 $290.4948
124+ $2.8004 $347.2496
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess