EN
  • EN
  • DE

MAX11509UUD+T

Part No MAX11509UUD+T
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC VIDEO FILTER 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Part Status Obsolete (End Of Life)
Type Video Filter
Applications DVD, Set-Top Boxes
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Part Number Series MAX11509
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806349-MAX11509UUD+T
Ultra Librarian 3D Model Ultra Librarian MAX11509UUD+T CAD Model

Description

Maxim Integrated's MAX11509UUD+T: High-Efficiency, Low-Power ADC

The MAX11509UUD+T from Maxim Integrated is a state-of-the-art analog-to-digital converter (ADC) designed for applications requiring high accuracy, low power consumption, and efficient data acquisition. This device is part of Maxim's renowned family of integrated circuits that are engineered to deliver superior performance in compact form factors.

Key Features

  • Resolution: The MAX11509UUD+T boasts a 10-bit resolution, providing fine detail in the analog-to-digital conversion process for precise and accurate signal representation.
  • Channels: With its multiple input channels, this ADC offers flexibility for simultaneous sampling of different analog signals, making it ideal for multi-sensor systems.
  • Sampling Rate: A high sampling rate ensures that the MAX11509UUD+T can handle fast signal variations, capturing the necessary data without missing critical changes in the input signal.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this ADC minimizes energy usage, making it suitable for battery-powered devices and portable equipment.
  • Interface: The device includes a user-friendly serial interface, which simplifies the integration process with microcontrollers and digital systems, enhancing design-in flexibility.

Applications

The MAX11509UUD+T is versatile and can be implemented in a wide range of applications. It is particularly well-suited for:

  • Portable instrumentation
  • Battery-operated devices
  • Data acquisition systems
  • Medical monitoring equipment
  • Industrial control systems

Reliability and Quality

Maxim Integrated's commitment to quality ensures that the MAX11509UUD+T meets the highest standards of reliability and performance. This ADC is built to deliver consistent results over a wide range of operating conditions, ensuring that it can withstand the demands of various applications.

Conclusion

The MAX11509UUD+T is an excellent choice for designers looking for a high-performance ADC that combines precision, speed, and low power consumption. With Maxim Integrated's reputation for quality and the device's robust feature set, it stands out as a top-tier component for sophisticated electronic designs.

You May Also Be Interested in

Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.6311 $70.5244
8+ $14.4664 $115.7312
13+ $14.0148 $182.1924
18+ $13.5620 $244.1160
23+ $13.1104 $301.5392
30+ $11.7544 $352.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess