EN
  • EN
  • DE

MC68340FE16VE

Part No MC68340FE16VE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MPU ColdFire M68000 Processor RISC 32bit 16MHz 144-Pin CQFP Tray / IC MPU M683XX 16MHZ 144CQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series M683xx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor CPU32
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 16MHz
RAM Controllers DRAM
Graphics Acceleration No
Voltage - I/O 3.3V
Operating Temperature Range 0°C ~ 70°C (TA)
Package 144-BCQFP
Manufacturer Package 144-CQFP (26.77x26.77)
Additional Interfaces USART
Win Source Part Number 787845-MC68340FE16VE
Popularity Medium
Supply and Demand Status Limited
Family Name MC68340
Introduction Date July 13, 1995
ECCN 3A991.a.2
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68340FE16VE CAD Model

Description

The NXP MC68340FE16VE is a high-performance, 32-bit integrated processor with direct memory access (DMA) capabilities, encapsulating the efficiency and speed required for a wide range of industrial and computing applications. This microprocessor is part of NXP's renowned 68000 series and is designed to offer a versatile solution for embedded systems.

Key Features

  • CPU Core: The product features a 32-bit 68000 microprocessor core, which provides a robust instruction set and is capable of addressing up to 16MB of physical memory, making it suitable for complex applications.
  • Clock Speed: With a clock speed of 16 MHz, the MC68340FE16VE delivers the performance needed for time-sensitive tasks and can handle multiple operations efficiently.
  • On-Chip Memory: It includes on-chip static RAM, which enhances the overall system speed and responsiveness by providing quick access to frequently used data.
  • Communication Interfaces: The processor is equipped with a variety of communication interfaces, including a Queued Serial Module (QSM) that supports Serial Peripheral Interface (SPI) and a Serial Communication Interface (SCI).
  • Timers: Integrated timers support a wide range of timing and counting functions, which are crucial for real-time applications.
  • DMA Controller: The DMA controller facilitates data transfers between peripherals and memory without CPU intervention, optimizing system performance.

Applications

The MC68340FE16VE is ideal for applications that require a combination of control, computing power, and connectivity. Its versatile feature set makes it suitable for:

  • Industrial control systems
  • Robotics
  • Automotive systems
  • Networking equipment
  • Medical devices
  • Complex data processing units

Package and Quality

This processor is available in a 144-pin QFP (Quad Flat Package), providing a compact footprint for space-constrained applications. The MC68340FE16VE is designed to meet the rigorous quality standards expected in professional-grade electronic components, ensuring reliability and longevity in the field.

For designers and engineers looking for a powerful and flexible microprocessor, the NXP MC68340FE16VE offers a compelling combination of performance, integration, and reliability.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
IBM
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess