EN
  • EN
  • DE

MK21DN512VLK5

Part No MK21DN512VLK5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K21 Sub-Family Data Sheet | IC MCU 32BIT 512KB FLASH 80FQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 60
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 20x16b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-FQFP (12x12)
Family Part Number MK21DN512
Manufacturer Pack Quantity 480
MSL Level 3 (168 Hours)
Win Source Part Number 1223888-MK21DN512VLK5
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK21DN512VLK5 CAD Model

Description

Introducing the NXP MK21DN512VLK5 Microcontroller

The NXP MK21DN512VLK5 is a feature-rich microcontroller designed to meet the needs of sophisticated and demanding applications. This powerful MCU is part of NXP's Kinetis K series, which is well-known for its high performance, energy efficiency, and extensive integration.

Core and Performance

At the heart of the MK21DN512VLK5 is an ARM Cortex-M4 core, which runs at a speed of up to 120 MHz. This core provides the computational power necessary for complex algorithms and real-time processing. With a Floating Point Unit (FPU), the microcontroller ensures efficient handling of computations involving decimals, making it ideal for applications in control systems, digital signal processing, and more.

Memory and Storage

The device boasts a substantial 512 KB of flash memory and 128 KB of SRAM, providing ample space for application code and data storage. This generous memory allocation allows developers to implement intricate programs without the need for external memory components, simplifying design and reducing system costs.

Connectivity and Interfaces

Connectivity is a strong suit for the MK21DN512VLK5, featuring multiple communication interfaces. These include two USB controllers (one high-speed), several Serial Communication Interfaces (SCI), I2C modules, and Serial Peripheral Interfaces (SPI), among others. These interfaces facilitate easy connection to peripherals and other microcontrollers, making the chip suitable for IoT devices, networking, and industrial control systems.

Analog and Timing Features

The microcontroller also includes a variety of analog components, such as a 16-bit Analog-to-Digital Converter (ADC) with up to 22 channels, and a 12-bit Digital-to-Analog Converter (DAC) for precise analog signal management. Additionally, it features multiple flexible timers and a Real-Time Clock for scheduling and time-sensitive tasks.

Security and Reliability

Security features on the MK21DN512VLK5 include a Cryptographic Acceleration Unit (CAU) and a Random Number Generator Accelerator (RNGA), providing the tools necessary for secure data transmission and encryption. To ensure reliability, the microcontroller also incorporates a Memory Protection Unit (MPU) that enhances system safety by preventing unauthorized memory access.

Overall, the NXP MK21DN512VLK5 is a robust microcontroller that strikes an excellent balance between performance, integration, and energy efficiency, making it an ideal choice for a wide range of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2245 $61.1225
12+ $10.0312 $120.3744
18+ $9.7170 $174.9060
25+ $9.4040 $235.1000
32+ $9.0910 $290.9120
43+ $8.1497 $350.4371
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess