EN
  • EN
  • DE

MK50DN512CMD10

Part No MK50DN512CMD10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K50 Sub-Family | IC MCU 32BIT 512KB FLASH 144BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 100MHz
Connectivity EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 96
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 128K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 41x16b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 144-LBGA
Supplier Device Package 144-MAPBGA (13x13)
Family Part Number MK50DN512
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1223937-MK50DN512CMD10
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK50DN512CMD10 CAD Model

Description

The NXP MK50DN512CMD10 microcontroller is a highly capable and versatile chip designed to meet the demanding needs of sophisticated embedded applications. Part of the Kinetis K50 family, this device integrates an ARM Cortex-M4 core with a Floating Point Unit (FPU), running at frequencies of up to 100 MHz. This advanced microcontroller is an ideal solution for medical, industrial, and general-purpose applications that require high-performance processing, a variety of communication interfaces, and low power consumption.

Core Features

  • Processor: ARM Cortex-M4 with FPU, operating at up to 100 MHz.
  • Memory: 512 KB flash memory and 128 KB SRAM provide ample space for complex applications and data storage.
  • Communication Interfaces: Includes multiple communication interfaces such as I2C, SPI, UART, and USB 2.0 Full Speed.
  • Analog Modules: Features several analog components, including a 16-bit ADC, a 12-bit DAC, and analog comparators.

Advanced Integration

The MK50DN512CMD10 boasts a rich set of integrated features that facilitate development and enhance performance. With its integrated Voltage Reference, Programmable Gain Amplifiers, and hardware touch sensing interface, this microcontroller is prepared to tackle complex tasks with ease.

Energy Efficiency

Energy efficiency is a key consideration in the design of the MK50DN512CMD10. It features flexible low-power modes, including an array of clock gating and power-saving options, which enable the device to operate with minimal energy consumption without sacrificing performance.

Security and Reliability

Security is paramount in today's connected world, and the MK50DN512CMD10 addresses this with features like a hardware random-number generator and a cryptographic acceleration unit. These features, along with the chip's reliability and fault tolerance, make it suitable for applications where data integrity and secure operations are critical.

Development Support

NXP provides comprehensive development support for the MK50DN512CMD10 with software libraries, development tools, and reference designs. This ensures a smoother design process and faster time-to-market for products incorporating this advanced microcontroller.

With its robust feature set and strong support ecosystem, the NXP MK50DN512CMD10 is a compelling choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8618 $67.4472
9+ $13.8357 $124.5213
13+ $13.4026 $174.2338
18+ $12.9707 $233.4726
24+ $12.5387 $300.9288
31+ $11.2416 $348.4896
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess