EN
  • EN
  • DE

MMRF1304NR1

Part No MMRF1304NR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MMRF1304 - WIDEBAND RF POWER LDM / RF Mosfet 50 V 10 mA 1.8MHz ~ 2GHz 25.4dB 25W TO-270-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP Semiconductors
Series -
Package Bulk
Product Status Obsolete
Technology LDMOS
Frequency 1.8MHz ~ 2GHz
Gain 25.4dB
Voltage - Test 50 V
Current Rating (Amps) 7µA
Noise Figure -
Current - Test 10 mA
Power - Output 25W
Voltage - Rated 133 V
Mounting Type Surface Mount
Package / Case TO-270AA
Supplier Device Package TO-270-2
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1353440-MMRF1304NR1
Ultra Librarian 3D Model Ultra Librarian MMRF1304NR1 CAD Model

Description

Product Overview: MMRF1304NR1 RF Power Transistor

The MMRF1304NR1 is a high-performance RF power transistor from NXP Semiconductors, designed to deliver outstanding power and efficiency for a wide range of applications. This device operates within the 1.8-2000 MHz frequency range, making it a versatile choice for RF energy applications including industrial, scientific, medical (ISM), broadcast, aerospace, and mobile radio systems.

Key Features

  • Frequency Range: 1.8-2000 MHz, providing a broad spectrum of operation for various RF applications.
  • Output Power: Capable of delivering 300 W CW, ensuring high power output for demanding environments.
  • Efficiency: Offers high efficiency, which is critical for reducing thermal loads and enhancing system reliability.
  • Integrated ESD Protection: Features built-in electrostatic discharge protection to safeguard against unexpected voltage spikes.
  • Thermally Enhanced Package: Comes in an over-molded plastic package that enhances thermal performance and durability.

Applications

The MMRF1304NR1 is ideal for a variety of applications where high RF power and efficiency are required. Its robust design makes it suitable for:

  • Industrial heating and welding systems
  • Medical diagnostic and therapeutic equipment
  • RF plasma lighting
  • FM broadcasting transmitters
  • Aerospace and defense communication systems
  • Professional mobile radio

Technical Specifications

With a supply voltage of 50 V, the MMRF1304NR1 RF power transistor is engineered for optimal performance across a wide range of operating conditions. It is characterized by its ruggedness and stability, maintaining consistent performance even under VSWR mismatch conditions.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the MMRF1304NR1 is no exception. This product is part of a family of RF power transistors designed to meet the high standards of the most demanding applications, ensuring long-term reliability and performance.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess