EN
  • EN
  • DE

MP3V5010DP

Part No MP3V5010DP
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 1.45PSID 0.13" 3.1V 8SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP USA Inc.
Series MP3V5010
Package Tray
Product Status Active
Applications Board Mount
Pressure Type Differential
Operating Pressure 1.45PSI (10kPa)
Output Type Analog Voltage
Output 0.1 V ~ 3.1 V
Accuracy ±5%
Voltage - Supply 2.7V ~ 3.3V
Port Size Male - 0.13" (3.3mm) Tube, Dual
Port Style Barbed
Features Temperature Compensated
Termination Style Gull Wing
Maximum Pressure 10.88PSI (75kPa)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-BSOP (0.475", 12.06mm Width) Dual Ports, Same Side
Supplier Device Package 8-SOP
Base Product Number MP3V5010
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1375640-MP3V5010DP
Ultra Librarian 3D Model Ultra Librarian MP3V5010DP CAD Model

Description

Product Overview: MP3V5010DP Pressure Sensor

The MP3V5010DP is a state-of-the-art pressure sensor from NXP Semiconductors, designed to deliver highly accurate and reliable performance for a wide range of applications. This sensor is part of the MP3V5000 series, which are piezoresistive transducers in a chip with a thin-film strain gauge and a thin-film resistor for temperature compensation.

Key Features

  • Pressure Range: The MP3V5010DP operates within a pressure range of 0 to 10 kPa, making it suitable for measuring very low positive pressures and vacuum conditions.
  • Output: It provides an analog voltage output that is directly proportional to the applied pressure. The output is also temperature compensated and calibrated for accuracy.
  • Supply Voltage: The sensor operates on a supply voltage of 4.75 to 5.25 VDC, allowing for easy integration into most control systems.
  • Package: Enclosed in a small outline package (SOP) with dual port configuration, the MP3V5010DP is designed for easy mounting and minimal space usage.
  • Temperature Compensation: The built-in temperature compensation ensures stable outputs across a temperature range of -40°C to +125°C.

Applications

The MP3V5010DP is ideal for a variety of applications that require precise pressure monitoring. These include:

  • Medical devices such as respiratory equipment and blood pressure monitors
  • Industrial controls including pneumatic systems and air flow measurements
  • Consumer electronics for weather stations and altitude measurements
  • Automotive systems for cabin pressure and air conditioning control

Reliability and Quality

NXP's commitment to quality ensures that the MP3V5010DP pressure sensor adheres to stringent industry standards for reliability and performance. Each sensor undergoes rigorous testing and quality control procedures to provide consistent and dependable readings.

With its robust design, precise measurements, and versatile applications, the MP3V5010DP from NXP is an exceptional choice for professionals seeking a reliable pressure sensing solution.

You May Also Be Interested in

Sensirion AG
SENSOR PRESSURE DIFF / Pressure Sensor ±0.018PSI (± 0.125kPa) Differential Male - 0.2" (5.2mm) Tube, Dual 16 b Module
Lowest to $20.3732
Bosch Sensortec
SENSOR 18.13PSIA 10LGA / Pressure Sensor 4.35 ~ 18.13PSI (30 ~ 125kPa) Absolute 10-VFLGA
Lowest to $4.7401
Honeywell
SENSOR 15PSIG 0.18" 4.5V / Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 0.18" (4.57mm) Tube 0.5 V ~ 4.5 V 6-DIP Module
Lowest to $65.6918
Honeywell
SENSOR 30PSID 0.2" 7V
Need more? Email Us
Honeywell
SENSOR PRESS DIFF 10" H2O 4SIP / Pressure Sensor 0.36PSI (2.49kPa) Differential Male - 0.19" (4.83mm) Tube, Dual 0 mV ~ 20 mV (12V) 4-SIP Module
Lowest to $39.1695
NXP / Nexperia
SENSOR 1.45PSID .025V 5MPAK
Need more? Email Us
Honeywell
SENSOR 15PSIA 0.2" 7V
Need more? Email Us
Honeywell
SENSOR 15PSIA 0.2" 7V
Need more? Email Us
NXP / Nexperia
SENSOR 36.26PSID 4.9V / Pressure Sensor 36.26PSI (250kPa) Differential 0.2 V ~ 4.9 V 6-SIP Module
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0150 $64.0300
4+ $26.2687 $105.0748
6+ $25.4478 $152.6868
9+ $24.6269 $221.6421
11+ $23.8060 $261.8660
15+ $21.3433 $320.1495
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess