Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology CMOS
Applications Battery Powered
Output Current 1A
Operating Supply Voltage 2.7 V ~ 5.7 V
Voltage - Load 2 V ~ 6.8 V
Operating Temperature Range -20°C ~ 150°C (TJ)
Mounting SMD
Package 16-SSOP (0.209", 5.30mm Width)
Manufacturer Package 16-VMFP
Win Source Part Number 789218-MPC17511EV
Popularity Medium
Supply and Demand Status Balance
Family Name MPC17511
Introduction Date January 29, 2004
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MPC17511EV CAD Model

Description

The NXP MPC17511EV is a versatile and powerful motor driver designed to cater to a wide array of applications requiring precise motor control. This integrated circuit is part of NXP's extensive range of embedded motion control devices, and it is specifically aimed at providing a compact, efficient solution for driving small brushed DC motors.

Key Features

  • Motor Type: The MPC17511EV is suitable for driving small brushed DC motors, making it ideal for a variety of consumer products, office automation, and small industrial equipment.
  • Output Current: It is capable of delivering an output current of up to 0.5 A, which is sufficient for a range of low-power applications.
  • Supply Voltage Range: The device operates over a broad supply voltage range from 2.0 V to 11 V, providing flexibility in system design and ensuring compatibility with various power sources.
  • Integrated H-Bridge: The MPC17511EV includes a full H-Bridge output stage, which allows for bidirectional control of the motor, enabling both forward and reverse motion.
  • Low RDS(on): It features low on-resistance (RDS(on)) transistors, which help to reduce power loss and improve efficiency during operation.
  • Protection Features: The device comes with built-in protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe operation and longevity of the motor driver.

Applications

The MPC17511EV is suitable for a diverse set of applications, including but not limited to:

  • Battery-powered toys
  • Small electric fans
  • Portable medical devices
  • Office automation machines such as printers and scanners
  • Robotics and hobbyist projects

With its compact size and robust feature set, the NXP MPC17511EV motor driver is an excellent choice for designers looking to add reliable motor control to their projects without compromising on space or power efficiency.

You May Also Be Interested in

Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8DIP
Need more? Email Us
ECAD model for TC648VPA
Allegro MicroSystems, LLC
IC MTR DRV BIPOLR 3-5.5V 28TSSOP / Automotive DMOS Microstepping Driver with Translator
Lowest to $9.3364
ECAD model for A3980KLP
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
ECAD model for E3Z-D61
ON Semiconductor
IC MOTOR DRVR 2.6V-3.6V 30WLCSP / Optical Image Stabilization / Auto Focus Controller & Driver
Lowest to $2.6881
ECAD model for LC898122AXA-VH
ON Semiconductor
IC MTR DRV 4.5-5.5V/8-17V 36SSOP
Lowest to $3.7074
ECAD model for LB11876-TLM-E
Omron
SERVOMOTOR 2000 RPM 230V / AC Motor Servomotor 2000 RPM 5kW Incremental 230VAC
Need more? Email Us
ECAD model for R88M-K5K020H-BOS2
Texas Instruments
IC MTRDRV BIPLR 2.75-6.8V 10VSON / LOW-VOLTAGE MOTOR DRIVER IC
Lowest to $1.6758
ECAD model for DRV8832DRCR
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
ECAD model for E3T-CT22S
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP / 12-V, Three-Phase, Sensorless BLDC Motor Driver
Lowest to $1.9019
ECAD model for DRV10975PWPR

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention