EN
  • EN
  • DE

MPC823VR75B2T

Part No MPC823VR75B2T
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC8XX 75MHZ 256BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC Microprocessor IC series 1 Core, 32-Bit 75MHz 256-PBGA (23x23)
Manufacturer NXP
Series MPC8xx
Package Tray
Part Status Obsolete
Core Processor PowerPC
Speed 75MHz
Operating Temperature Range 0°C ~ 95°C (TA)
Package 256-BBGA
Case / Package 256-PBGA (23x23)
Family Name MPC82
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927868-MPC823VR75B2T
Ultra Librarian 3D Model Ultra Librarian MPC823VR75B2T CAD Model

Description

NXP MPC823VR75B2T Microprocessor Overview

The NXP MPC823VR75B2T is a highly integrated microprocessor designed to cater to the increasing demands of embedded control applications. This product is part of the PowerQUICC family, which is renowned for its exceptional performance, connectivity, and power efficiency. The MPC823VR75B2T is built on the Power Architecture® core and is optimized for a variety of uses including industrial control, networking, automotive, and smart IoT devices.

Key Features

  • Core: The processor features a PowerPC 8xx core that operates at a frequency of 75MHz, providing a robust platform for multitasking and complex computations.
  • Memory Management: It includes a Memory Management Unit (MMU) that supports virtual memory, enabling more sophisticated operating systems and applications.
  • Integrated Peripherals: The MPC823VR75B2T comes with a variety of on-chip peripherals including a System Integration Unit (SIU), Time Processor Unit (TPU), Serial Communication Controllers (SCCs), and a PCMCIA interface. These integrated components help reduce system costs and complexity.
  • Connectivity: With support for Ethernet, UART, SPI, and I²C, this microprocessor provides versatile connectivity options for various communication requirements.
  • Power Efficiency: Designed with power-sensitive applications in mind, the MPC823VR75B2T maintains a balance between performance and energy consumption.

Applications

The flexibility and rich feature set of the NXP MPC823VR75B2T make it suitable for a wide range of applications. Its robust processing capabilities are ideal for handling the complex tasks required in modern industrial automation systems. The processor's connectivity features enable it to serve as a reliable component in networking equipment, while its efficient power usage makes it a smart choice for portable and automotive applications.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the MPC823VR75B2T is no exception. It is designed to meet the stringent requirements of the embedded market, ensuring long-term reliability and performance. Whether used in mission-critical industrial systems or consumer electronics, this microprocessor is engineered to deliver consistent operation under various conditions.

Overall, the NXP MPC823VR75B2T is a versatile and reliable choice for designers who require a high-performance microprocessor with a broad range of integrated features and connectivity options.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess