EN
  • EN
  • DE

MPC8272VRTIEA

Part No MPC8272VRTIEA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC82XX 400MHZ PBGA516
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169034-MPC8272VRTIEA
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microprocessors
Series MPC82xx
Package Tray
Product Status Active
Core Processor PowerPC G2_LE
Mounting Type Surface Mount
Package / Case 516-BBGA
Supplier Device Package 516-PBGA (27x27)
Additional Interfaces I²C, SCC, SMC, SPI, UART, USART
Ultra Librarian 3D Model Ultra Librarian MPC8272VRTIEA CAD Model

Description

The NXP MPC8272VRTIEA is a high-performance PowerQUICC II family microprocessor designed to meet the needs of embedded telecommunications, networking, and industrial applications. This robust processor is built on Power Architecture technology, known for its reliability and processing power, making it a popular choice in environments where performance and longevity are critical.

Key Features

  • Integrated Processor Core: At the heart of the MPC8272VRTIEA is a PowerPC 603e core that can run up to 400 MHz, providing the computational power needed for demanding applications.
  • Memory Management: It includes a memory controller that supports SDRAM, allowing for fast and flexible memory operations, which is essential for high-speed data processing tasks.
  • On-Chip Peripherals: The processor comes with a range of integrated peripherals, including dual Fast Ethernet controllers, HDLC serial channels, and a PCI interface, enabling it to handle a variety of communication protocols and interface with other devices seamlessly.
  • Security: The MPC8272VRTIEA features a security engine that supports encryption and decryption operations, making it suitable for applications where data security is a concern.

Applications

This processor is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Networking equipment such as routers, switches, and access points
  • Telecommunications infrastructure including base stations and gateways
  • Industrial control systems requiring reliable and continuous operation
  • High-end imaging and video processing equipment

Technical Specifications

Attribute Value CPU Speed 400 MHz Core Architecture PowerPC Operating Temperature -40°C to +105°C Package / Case PBGA Data Bus Width 32-bit

Overall, the NXP MPC8272VRTIEA is a robust and reliable microprocessor that offers a blend of performance, integration, and security, making it an excellent choice for system designers looking to build advanced, high-performance embedded systems.

You May Also Be Interested in

Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess