Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC83xx
Packaging Tray
Core Processor PowerPC e300c3
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 133MHz
Co-Processors/DSP Communications; QUICC Engine
RAM Controllers DDR2
Graphics Acceleration No
Ethernet 10/100 Mbps (3)
USB USB 2.0 (1)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range -40°C ~ 105°C (TA)
Package 369-LFBGA
Manufacturer Package 369-PBGA (19x19)
Additional Interfaces CAN, DUART, I2C, MMC/SD, SPI, TDM
Win Source Part Number 789249-MPC8306CVMABDCA
Popularity Medium
Supply and Demand Status Limited
Family Name MPC8306CVMAB
Introduction Date December 08, 2010
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MPC8306CVMABDCA CAD Model

Description

The NXP MPC8306CVMABDCA is a robust and versatile PowerQUICC II Pro processor designed to meet the needs of a wide range of embedded applications. This integrated communications processor is built on Power Architecture® technology, ensuring high performance and efficiency for networking and telecommunications tasks.

Key Features

  • Core: The MPC8306CVMABDCA is powered by an e300 core that can run up to 266 MHz, delivering the computational power necessary for complex tasks without compromising on energy efficiency.
  • Memory: It supports a variety of memory options including DDR2 SDRAM, allowing for fast and reliable data storage and retrieval.
  • Connectivity: With dual Ethernet ports, the processor facilitates robust networking capabilities, making it ideal for communication-intensive applications.
  • Peripheral Support: The processor includes a rich set of peripherals such as USB 2.0, UART, SPI, and I²C interfaces, providing flexibility in system design and the ability to interface with a wide range of external devices.
  • Security: It comes equipped with security features that include a Random Number Generator (RNG) and encryption support, ensuring secure data transmission and storage.
  • Power Efficiency: The MPC8306CVMABDCA is designed with power efficiency in mind, making it suitable for use in power-sensitive applications.

Applications

This processor is ideal for a variety of applications, including but not limited to network routers, switches, wireless access points, industrial control systems, and embedded computing platforms. Its combination of performance, connectivity, and security makes it a reliable choice for developers looking to create advanced, connected solutions.

Quality and Reliability

NXP is known for its commitment to quality, and the MPC8306CVMABDCA is no exception. It is manufactured under strict quality control measures to ensure high reliability and performance consistency, making it a trusted component in critical systems worldwide.

You May Also Be Interested in

IBM
Need more? Email Us
ECAD model for EMPPC603E2BB200F
Broadcom Limited
AU1550 MIPS PROCESSOR 500MHZ
Lowest to $0.3661
ECAD model for AU1550-500MBD
Hitachi, Ltd
Need more? Email Us
ECAD model for HD63B03XF
NXP / Nexperia
LS1048A 1600/2100 XT WE / ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.6GHz 780-FBGA (23x23)
Need more? Email Us
ECAD model for LS1048AXE7Q1A
NXP / Nexperia
IC MPU MPC83XX 266MHZ PBGA516 / PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for MPC8321ECZQADDC
NXP / Nexperia
S32G234M ARM CORTEX-M7, HSE, LLC / ARM® Cortex®-M7 Microprocessor IC Automotive, AEC-Q100 3 Core 32-Bit 64-Bit 400MHz 525-FCPBGA (19x19)
Need more? Email Us
ECAD model for S32G234MABK0VUCR
Freescale Semiconductor - NXP
MPU ColdFire M68000 Processor RISC 32bit 20MHz 132-Pin PGA Tray
Need more? Email Us
ECAD model for MC68302CRC20C
Amd
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA
Need more? Email Us
ECAD model for AM29000-16KC
Intel
C Mpu 32-BIT 3.3V 25MHZ 144TQFP
Need more? Email Us
ECAD model for JA80386EXTB25

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention