EN
  • EN
  • DE

LS1048AXE7Q1A

Part No LS1048AXE7Q1A
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description LS1048A 1600/2100 XT WE  /  ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.6GHz 780-FBGA (23x23)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A53
Number of Cores/Bus Width 4 Core, 64-Bit
Speed 1.6GHz
RAM Controllers DDR4
Ethernet 10GbE (2), 1GbE (8)
SATA SATA 6Gbps (1)
USB USB 3.0 (2) + PHY
Temperature Range - Operating -40°C ~ 105°C
Security Features Secure Boot, TrustZone®
Package / Case 780-BFBGA, FCBGA
Supplier Device Package 780-FBGA (23x23)
Base Product Number LS1048
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Other Names 935361135557
Standard Package 60
Win Source Part Number 1068758-LS1048AXE7Q1A
Ultra Librarian 3D Model Ultra Librarian LS1048AXE7Q1A CAD Model

Description

Product Overview: NXP LS1048AXE7Q1A

The NXP LS1048AXE7Q1A is a high-performance, energy-efficient processor designed to meet the demanding needs of networking and industrial applications. As a member of the QorIQ Layerscape series, this processor is built on the ARMv8 architecture, utilizing a quad-core configuration of ARM Cortex-A53 cores. This integration offers a balance between processing power and power consumption, making it an ideal solution for edge computing tasks.

Key Features

  • CPU Cores: Equipped with four ARM Cortex-A53 cores, the LS1048AXE7Q1A operates at a frequency of up to 1.5 GHz, delivering robust performance for multitasking and complex computations.
  • Network Performance: With integrated packet processing acceleration and high-speed interfaces, this processor is optimized for networking tasks, supporting data plane services with reduced latency and increased throughput.
  • Connectivity: The processor includes a range of connectivity options such as multiple 10 Gigabit Ethernet ports, PCIe Gen3 interfaces, and SATA 3.0 ports, enabling high-speed data transfers and flexible system expansion.
  • Security: Security is a priority with the LS1048AXE7Q1A, featuring a trust architecture with secure boot, encryption, and secure key management to protect sensitive data and ensure system integrity.
  • Power Efficiency: Designed with power efficiency in mind, this processor is suitable for fanless designs and can operate in a wide range of temperatures, ensuring reliable performance in diverse environments.

Applications

The versatility of the NXP LS1048AXE7Q1A makes it suitable for a variety of applications, including:

  • Enterprise and service provider networking equipment such as switches, routers, and firewalls
  • Industrial control and automation systems
  • Network attached storage devices
  • Edge computing nodes
  • IoT gateways and devices that require high data processing capabilities

In summary, the NXP LS1048AXE7Q1A processor is a powerful and versatile component that caters to the needs of modern networking and industrial systems, delivering high performance, advanced security features, and energy efficiency in a compact form factor.

You May Also Be Interested in

Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess