EN
  • EN
  • DE

MAX3043EUE+

Part No MAX3043EUE+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Quad Transmitter RS-422/RS-485 16-Pin TSSOP / IC RS485/422 TRANS QUAD 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Driver
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Data Rate 250kbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 785764-MAX3043EUE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3043
Introduction Date December 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX3043EUE+ CAD Model

Description

Maxim Integrated's MAX3043EUE+ RS-485/RS-422 Transceivers

The MAX3043EUE+ from Maxim Integrated is a robust and reliable RS-485/RS-422 transceiver designed to facilitate communication in industrial, networking, and automation systems. This high-performance integrated circuit offers a convenient solution for balanced data transmission and is particularly suited for long-distance and high-speed applications.

With its full-duplex capability, the MAX3043EUE+ allows for simultaneous transmission and reception of data over four channels, making it an ideal choice for complex communication systems that require efficient bidirectional data flow. The device operates over a wide supply voltage range of 4.75V to 5.25V, allowing for flexible integration into various system designs.

Key features of the MAX3043EUE+ include:

  • High-Speed Operation: Capable of data rates up to 10Mbps, the MAX3043EUE+ can handle the demands of high-speed data communication with ease.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, this transceiver is designed to perform reliably in harsh environmental conditions.
  • ESD Protection: The device offers enhanced electrostatic discharge (ESD) protection up to ±15kV, ensuring robust performance against electrical disturbances.
  • Fail-Safe Receiver: The fail-safe feature ensures a logic-high receiver output when the input is open or shorted, providing additional system reliability.
  • Thermal Shutdown: Integrated thermal shutdown protection prevents damage from over-temperature conditions, enhancing the longevity of the device.

The MAX3043EUE+ is packaged in a 16-pin TSSOP, offering a compact footprint that is suitable for space-constrained applications. Its pin-compatible upgrades and ability to interface with multiple drivers and receivers make it a versatile component for a wide range of communication systems.

Whether you are designing a network control module, a data acquisition system, or any other application that requires robust data communication, the MAX3043EUE+ transceiver from Maxim Integrated provides a reliable and efficient solution that meets the industry's stringent requirements.

You May Also Be Interested in

Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5593 $51.1860
48+ $2.1000 $100.8000
74+ $2.0343 $150.5382
102+ $1.9687 $200.8074
132+ $1.9031 $251.2092
176+ $1.7062 $300.2912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess