EN
  • EN
  • DE

MPC8321ECZQADDC

Part No MPC8321ECZQADDC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 266MHZ PBGA516 / PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series MPC83xx
Package Tray
Product Status Obsolete
Core Processor PowerPC e300c2
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 266MHz
Co-Processors/DSP Communications; QUICC Engine, Security; SEC 2.2
RAM Controllers DDR, DDR2
Graphics Acceleration No
Ethernet 10/100Mbps (3)
USB USB 2.0 (1)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TA)
Security Features Cryptography
Mounting Type Surface Mount
Package / Case 516-BBGA
Supplier Device Package 516-PBGA (27x27)
Additional Interfaces DUART, I2C, PCI, SPI, TDM, UART
Base Product Number MPC83
Standard Package 10
RoHS Status RoHS non-compliant
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Win Source Part Number 1340186-MPC8321ECZQADDC
Ultra Librarian 3D Model Ultra Librarian MPC8321ECZQADDC CAD Model

Description

NXP MPC8321ECZQADDC Product Overview

The NXP MPC8321ECZQADDC is a high-performance, power-efficient integrated processor that is part of the PowerQUICC II Pro family. This processor is designed to meet the needs of a wide range of applications in the networking, telecommunications, and industrial markets. With its advanced features and capabilities, the MPC8321ECZQADDC is an ideal solution for system designers looking to develop robust, versatile products with a long lifecycle.

Key Features and Benefits

  • Integrated Power Architecture Core: The MPC8321ECZQADDC features a Power Architecture e300 core that can run up to 400 MHz, providing a balanced performance for both control plane and data path processing tasks.
  • Enhanced Connectivity: This processor includes a rich set of connectivity options such as dual Gigabit Ethernet controllers, USB 2.0 support, and a PCI interface, enabling it to handle a variety of networking tasks efficiently.
  • Security Acceleration: With an integrated security engine, the MPC8321ECZQADDC provides hardware acceleration for cryptographic operations, helping to ensure secure data communication and protection against unauthorized access.
  • DDR2/DDR Memory Controller: The device includes a DDR2/DDR SDRAM memory controller, which supports high memory bandwidth requirements for data-intensive applications.
  • Low Power Consumption: The processor is designed with power efficiency in mind, making it suitable for applications where power conservation is critical.
  • Flexibility: The MPC8321ECZQADDC's versatile architecture allows it to be used in a variety of applications, ranging from wireless access points to industrial control systems.

Applications

The NXP MPC8321ECZQADDC processor is well-suited for a range of applications, including:

  • Enterprise and residential gateways
  • Wireless access points and routers
  • Network attached storage devices
  • Industrial control and automation systems
  • Print and imaging devices
  • Medical equipment

Overall, the NXP MPC8321ECZQADDC is a powerful and reliable processor that offers a comprehensive set of features for developers and engineers looking to create sophisticated and efficient networking and industrial devices. Its combination of performance, connectivity, and security features makes it a versatile choice for a multitude of embedded applications.

You May Also Be Interested in

Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess