EN
  • EN
  • DE

PIC16LF877A-I/P

Part No PIC16LF877A-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 40DIP  /  PIC series Microcontroller IC 8-Bit 10MHz 14KB (8K x 14) FLASH 40-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 10MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 368 x 8
Supply Voltage - Operating 2V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC16LF877
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16LF877A-I/P-NDR,PIC16LF877AI/P,PIC16LF877AIP
Standard Package 10
Win Source Part Number 1217209-PIC16LF877A-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16LF877A-I/P CAD Model

Description

The PIC16LF877A-I/P is a versatile 8-bit microcontroller from Microchip Technology, known for its high performance and low power consumption. This microcontroller is part of the popular PIC family and is ideal for a wide range of applications in the consumer, automotive, and industrial markets.

Key Features:

  • Core: 8-bit PIC
  • Speed: Up to 20 MHz internal oscillator
  • Memory: 14 KB of Flash program memory, 368 bytes of data memory (RAM), and 256 bytes of EEPROM
  • I/O Pins: 33 multipurpose input/output pins
  • Timers: Two 8-bit timers and one 16-bit timer
  • Communication Peripherals: USART, SPI, and I²C modules for serial communication
  • Analog Features: 10-bit, 8-channel Analog-to-Digital Converter (ADC)
  • Power-Saving Modes: Power-saving SLEEP mode
  • Operating Voltage: 2.0V to 5.5V
  • Package: 40-pin PDIP (Plastic Dual In-line Package)

The PIC16LF877A-I/P is designed with Microchip's advanced RISC architecture, which enables the execution of most instructions in a single cycle, resulting in high throughput and efficient use of program memory. This microcontroller also features a wide range of peripherals that allow for flexible interface options with other devices, making it a robust choice for complex embedded systems.

With its integrated analog features like the ADC, the PIC16LF877A-I/P can easily manage analog inputs, which is essential for sensor interfacing and real-time data analysis. The EEPROM provides reliable data storage without the need for an external memory component.

Moreover, the PIC16LF877A-I/P supports various power-saving modes, making it an excellent choice for battery-operated or power-sensitive applications. Its broad operating voltage range ensures compatibility with both 3.3V and 5V systems, providing flexibility in system design.

Overall, the PIC16LF877A-I/P from Microchip Technology is a cost-effective, feature-rich microcontroller that offers a balance between performance and power efficiency, suitable for a multitude of embedded applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4072 $53.6288
10+ $11.0008 $110.0080
15+ $10.6571 $159.8565
20+ $10.3133 $206.2660
26+ $9.9695 $259.2070
34+ $8.9382 $303.8988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 144 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess