EN
  • EN
  • DE

MPC8306CVMACDCA

Part No MPC8306CVMACDCA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 200MHZ 369BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 200MHz 369-PBGA (19x19)
Manufacturer NXP
Series MPC83xx
Package Tray
Core Processor PowerPC e300c3
Speed 200MHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 369-LFBGA
Case / Package 369-PBGA (19x19)
Family Name MPC8306
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 84
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885716-MPC8306CVMACDCA
Ultra Librarian 3D Model Ultra Librarian MPC8306CVMACDCA CAD Model

Description

NXP MPC8306CVMACDCA Microprocessor Overview

The NXP MPC8306CVMACDCA is a versatile and powerful microprocessor that is part of the MPC83xx PowerQUICC II Pro family. This processor is designed to meet the requirements of embedded applications in networking, telecommunications, industrial control, and automation. With its high level of integration and performance efficiency, the MPC8306CVMACDCA is an excellent choice for designers looking to optimize system cost and power consumption without sacrificing processing capability.

Key Features

  • Core: The MPC8306CVMACDCA is built on the e300c3 core, which is based on the Power Architecture technology, operating at speeds up to 266 MHz.
  • Memory Support: It includes a DDR2/DDR3 memory controller, providing flexible memory options for system designers. This allows for scalable memory solutions that can match the specific needs of the application.
  • Connectivity: The processor features dual Ethernet controllers for robust networking capabilities. These controllers support Fast Ethernet operations, making them suitable for applications requiring high-speed data transfers and connectivity.
  • Peripheral Support: It also includes a host of integrated peripherals such as USB 2.0, UARTs, SPI, I2C, and GPIOs, which can be used to interface with a wide range of external devices.
  • Power Efficiency: Designed with power efficiency in mind, the MPC8306CVMACDCA incorporates power management features that enable reduced power consumption in various operational modes, making it ideal for power-sensitive applications.
  • Package: The processor comes in a 369-pin MAPBGA package, which is conducive to compact and space-constrained designs.

Applications

The NXP MPC8306CVMACDCA microprocessor is suited for a variety of applications, including but not limited to:

  • Network routers and switches
  • Wireless access points
  • Industrial control systems
  • Automation equipment
  • Printers and imaging devices

With its combination of performance, connectivity, and integration, the NXP MPC8306CVMACDCA is a microprocessor that can serve as the heart of many embedded systems, offering a balanced solution for complex and demanding applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess