EN
  • EN
  • DE

MCIMX6Y0CVM05AB

Part No MCIMX6Y0CVM05AB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX6ULL ROM PERF ENHAN  /  ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series i.MX6
Package Tray
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 528MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers LPDDR2, DDR3, DDR3L
Graphics Acceleration No
Display & Interface Controllers Electrophoretic, LCD
Ethernet 10/100Mbps (1)
USB USB 2.0 OTG + PHY (1)
Voltage - I/O 1.8V, 2.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Security Features A-HAB, ARM TZ, CSU, SJC, SNVS
Package / Case 289-LFBGA
Supplier Device Package 289-MAPBGA (14x14)
Additional Interfaces I2C, SPI, UART
Base Product Number MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 935357241557
Standard Package 152
Win Source Part Number 1228473-MCIMX6Y0CVM05AB
Ultra Librarian 3D Model Ultra Librarian MCIMX6Y0CVM05AB CAD Model

Description

The NXP MCIMX6Y0CVM05AB is a high-performance, power-efficient processor that is part of the i.MX 6 series. This processor is designed to provide a scalable multicore platform for a wide range of multimedia and display applications including automotive infotainment systems, industrial control, and automation, as well as smart devices that require advanced graphics, imaging, machine vision, and audio features.

Key Features

  • Advanced ARM Cortex-A9 Core: The MCIMX6Y0CVM05AB is built around an ARM Cortex-A9 processor which delivers the computational power necessary for demanding applications, ensuring smooth and responsive performance.
  • Integrated Graphics Processing: It includes a robust graphics processing unit (GPU) that supports 2D and 3D graphics, making it ideal for applications that require rich visual interfaces.
  • High-Performance Multimedia: The processor is capable of full HD video processing, with support for multiple video codecs, enabling high-quality video playback and streaming capabilities.
  • Energy-Efficient Design: Despite its powerful features, the MCIMX6Y0CVM05AB is designed with energy efficiency in mind, making it suitable for battery-powered devices and applications where power consumption is a concern.
  • Connectivity: This processor offers a range of connectivity options, including high-speed USB, Ethernet, and various other interfaces, providing flexibility for system design and integration.
  • Security: Security features are embedded to support applications that require secure boot, crypto acceleration, and tamper detection, ensuring data protection and integrity.

Applications

The versatility of the NXP MCIMX6Y0CVM05AB makes it suitable for a variety of applications, such as:

  • Automotive infotainment and dashboard systems
  • Industrial automation and control panels
  • Smart appliances and home automation interfaces
  • Portable medical devices and healthcare systems
  • Interactive kiosks and point-of-sale terminals

In summary, the NXP MCIMX6Y0CVM05AB processor is a robust solution that offers a blend of performance, multimedia capabilities, and energy efficiency, making it an excellent choice for developers and manufacturers looking to create sophisticated and powerful electronic devices.

You May Also Be Interested in

Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4649 $65.8596
8+ $13.5097 $108.0776
12+ $13.0875 $157.0500
16+ $12.6654 $202.6464
21+ $12.2432 $257.1072
28+ $10.9766 $307.3448
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess