Products specifications

Category Filters>Ferrite Beads and Chips
Manufacturer Würth Elektronik
Packaging Reel - TR
Filter Type Signal Line
Number of Lines 1
Impedance @ Frequency 2.2 kOhms @ 100 MHz
Current Rating (Max) 200mA
DC Resistance (DCR) (Max) 450mOhm
Ratings AEC-Q200
Temperature Range - Operating -55°C ~ 125°C
Case / Package 0805 (2012 Metric)
Mounting Surface Mount
Height (Max) 0.043" (1.10mm)
Size / Dimension 0.079" L x 0.047" W (2.00mm x 1.20mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Part Number 732-6705-6,732-6705-2,732-6705-1
Standard Package 4,000
Win Source Part Number 1328142-782851202
Ultra Librarian 3D Model Ultra Librarian 782851202 CAD Model

Description

The Würth Elektronik ferrite beads and chips are high-quality filters that are ideal for use in various electronic applications.

  • Filtering Type: Signal Line
  • Impedance: 2.2 kOhms @ 100 MHz
  • DC Resistance: 450mOhm
  • Current Rating (Max): 200mA
  • Packaging: Reel
  • Temperature Range: -55°C to 125°C
  • AEC-Q200: Rated
  • Applications: Automotive applications, power supplies, and various other electronic circuits

You May Also Be Interested in

TDK Corporation
FERRITE BEAD 30 OHM 0603 1LN
Lowest to $0.3439
ECAD model for KPZ1608SHR300ATDH5
Murata Electronics North America
FERRITE BEAD 47 OHM 0603 1LN
Lowest to $0.0193
ECAD model for BLM18BA470SH1D
Murata Electronics North America
FERRITE BEAD 1K OHM 0603 1LN
Lowest to $0.0899
ECAD model for BLM18AG102WH1D
Murata Electronics North America
On-Board Type (DC) EMI Suppression Filters
Lowest to $0.0596
ECAD model for BLM21AG601SN1
Murata Electronics North America
On-Board Type (DC) EMI Suppression Filters
Lowest to $0.0089
ECAD model for BLM15HG102SN1
Murata Electronics North America
On-Board Type (DC) EMI Suppression Filters
Lowest to $0.0018
ECAD model for BLM15AG601SN1
Murata Electronics North America
On-Board Type (DC) EMI Suppression Filters
Lowest to $0.0235
ECAD model for BLM18BB100SN1
Sunlord
FERRITE BEAD 500 OHM 0603 1LN
Lowest to $0.0684
ECAD model for MZAS1608K501-R95TF
TDK Corporation
FERRITE BEAD 105 OHM 0402 1LN
Lowest to $0.0525
ECAD model for MAF1005GAD701DT000

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention