EN
  • EN
  • DE

BK1005HS102TV

Part No BK1005HS102TV
Manufacturer Taiyo Yuden
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 1K OHM 0402 1LN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000490-BK1005HS102TV
Win Source Part Number Cross
Manufacturer Taiyo Yuden
Category Filters Ferrite Beads and Chips
Series BK
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Obsolete
Impedance @ Frequency 1 kOhms @ 100 MHz
Current Rating (Max) 300mA
DC Resistance (DCR) (Max) 580mOhm
Package / Case 0402 (1005 Metric)
Ultra Librarian 3D Model Ultra Librarian BK1005HS102TV CAD Model

Description

The BK1005HS102TV is a small, high-performance ferrite bead from Taiyo Yuden, designed to suppress noise in electronic circuits. These beads are widely used in various electronic devices to prevent electromagnetic interference (EMI) and ensure stable operation. They are particularly effective at filtering out high-frequency noise.

Applications

  • Mobile Phones: Noise suppression in power lines and signal lines.
  • Digital Cameras: EMI filtering in camera circuits.
  • Computers and Peripherals: Noise reduction in USB, HDMI, and other interfaces.
  • Audio Equipment: Filtering noise in audio signals for clearer sound.
  • Automotive Electronics: Noise suppression in various automotive systems.
  • Wireless Communication Devices: Noise filtering in RF circuits.

Features

  • Small Size: 1005 (1.0 x 0.5 mm) form factor for space-saving designs.
  • High Impedance: Provides effective noise suppression at high frequencies.
  • Low DC Resistance: Minimizes power loss and voltage drop.
  • High Current Capacity: Can handle significant current without saturation.
  • Multilayer Structure: Enhances impedance characteristics.
  • Excellent Reliability: Designed for stable performance over a wide temperature range.

Benefits

  • Effective Noise Suppression: Reduces EMI and improves signal integrity.
  • Compact Design: Saves valuable board space in densely populated circuits.
  • Minimal Signal Distortion: Low DC resistance ensures minimal impact on signal quality.
  • Stable Performance: Reliable operation in various environmental conditions.
  • Improved System Reliability: Prevents malfunctions caused by electromagnetic interference.

Additional Details

The BK1005HS102TV ferrite bead has an impedance of 1000 ohms at 100 MHz, making it highly effective at suppressing high-frequency noise. Its low DC resistance of typically less than 0.2 ohms ensures minimal power loss. The component is designed for reflow soldering and is RoHS compliant. The BK series of ferrite beads from Taiyo Yuden is known for its quality and reliability, making it a popular choice for noise suppression in a wide variety of electronic applications.

You May Also Be Interested in

Murata Electronics North America
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0280
Murata Electronics North America
FERRITE BEAD 22 OHM 0603 1LN
Lowest to $0.0583
Murata Electronics North America
Ferrite Beads Multi-Layer 600Ohm 25% 100MHz 0.3A 0.85Ohm DCR 0402 T/R / FERRITE BEAD 600 OHM 0402 1LN
Lowest to $0.0134
Murata Electronics North America
FERRITE BEAD 75 OHM 0603 1LN
Lowest to $0.0124
Murata Electronics North America
FERRITE BEAD 220 OHM 0603 1LN
Lowest to $0.0137
Murata Electronics North America
FERRITE BEAD 220 OHM 0603 1LN
Lowest to $0.0177
Murata Electronics North America
FERRITE BEAD 80 OHM 0402 1LN
Lowest to $0.0093
Wurth Electronics Inc
Multilayer-SMD-Ferrite | FERRITE BEAD 1 KOHM 0603 1LN
Lowest to $0.0708
Murata Electronics North America
Ferrite Beads Multi-Layer 120Ohm 25% 100MHz 0.3A 0.4Ohm DCR 0603 T/R / FERRITE BEAD 120 OHM 0603 1LN
Lowest to $0.0278

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3,335+ $0.0173 $57.6955
8,335+ $0.0139 $115.8565
12,500+ $0.0139 $173.7500
18,185+ $0.0127 $230.9495
22,730+ $0.0127 $288.6710
30,000+ $0.0116 $348.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79,200 pieces
MOQ: 3335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess