EN
  • EN
  • DE

AD8146ACPZ-R7

Part No AD8146ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC DRIVER TRIPLE DIFF 24-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Differential
Output Type Differential
Number of Circuits 3
-3db Bandwidth 900MHz
Slew Rate 3000 V/μs
Operating Supply Current 57mA
Channel Output Current 87mA
Supply Voltage - Operating 4.5 V to 11 V, ±2.25 V to 5.5 V
Mounting SMD (SMT)
Case / Package 24-LFCSP-WQ (4x4)
Win Source Part Number 1013356-AD8146ACPZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8146ACPZ-R7 CAD Model

Description

AD8146ACPZ-R7 High-Speed Triple Differential Receiver

The AD8146ACPZ-R7 is a state-of-the-art triple differential receiver designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This component is specifically crafted for the conversion of differential signals to single-ended format, making it an ideal choice for high-speed data acquisition and video processing applications.

Key Features

  • High-Speed Performance: The AD8146ACPZ-R7 boasts a fast settling time and is capable of handling high data rates, ensuring minimal distortion and excellent signal integrity.
  • Triple Differential Channels: With three independent differential receivers, this device can process multiple signals simultaneously, providing efficient use of space and design simplicity.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low quiescent current, reducing the overall power demands of the system.
  • Adjustable Gain: The gain of each channel can be individually adjusted through external resistors, offering flexibility to match the requirements of various applications.
  • Wide Common-Mode Range: It features a wide common-mode input range that extends beyond the supply rails, enhancing its ability to handle signals with large common-mode voltage without compromising performance.

Applications

The AD8146ACPZ-R7 is commonly used in a variety of applications that require high-speed differential to single-ended conversion. These include:

  • Video and multimedia systems
  • Data acquisition systems
  • High-speed communication links
  • Twisted pair receivers
  • Automated test equipment

Package and Quality

Encased in a compact 48-lead LFCSP (7mm x 7mm) package, the AD8146ACPZ-R7 is designed for space-constrained environments. Furthermore, it meets stringent quality standards, ensuring reliability and performance consistency for critical applications.

Ordering Information

When ordering this high-speed triple differential receiver, refer to the part number "AD8146ACPZ-R7" to ensure the correct product configuration. Analog Devices provides comprehensive technical support and documentation, making integration into your design project seamless and straightforward.

With its robust feature set and exceptional performance, the AD8146ACPZ-R7 from Analog Devices Inc. is an excellent choice for professionals seeking a reliable and efficient solution for differential signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Texas Instruments
IC AGC AMP FOR TV TUNER 8VSSOP
Need more? Email Us
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $5.5715
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7734 $51.0936
10+ $10.4808 $104.8080
15+ $10.1532 $152.2980
21+ $9.8257 $206.3397
27+ $9.4982 $256.4514
36+ $8.5156 $306.5616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess