EN
  • EN
  • DE

ADSP-21371KSZ-2B

Part No ADSP-21371KSZ-2B
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 32BIT 266MHZ 208-MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series SHARC®
Package Tray
Product Status Obsolete
Type Floating Point
Interface DAI, DPI
Clock Rate 266MHz
Non-Volatile Memory ROM (512kB)
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 208-BFQFP
Supplier Device Package 208-MQFP (28x28)
Base Product Number ADSP-21371
Standard Package 120 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 910961-ADSP-21371KSZ-2B
Ultra Librarian 3D Model Ultra Librarian ADSP-21371KSZ-2B CAD Model

Description

The ADSP-21371KSZ-2B from Analog Devices Inc. is a remarkable digital signal processor (DSP) that stands out for its high performance, low power consumption, and a wide array of integrated features. It is part of the SHARC® processor family, which is well-known for its exceptional core and memory performance that makes it ideal for a variety of audio, industrial, and instrumentation applications.

This DSP is built on a 32-bit super Harvard architecture that allows for simultaneous dual-bus access to both instruction and data memory, enabling high computation rates. With a clock speed of up to 266 MHz, the ADSP-21371KSZ-2B is capable of delivering up to 1596 MFLOPS (million floating-point operations per second), making it a powerful choice for demanding signal processing tasks.

Equipped with 384 KB of on-chip RAM and a variety of peripheral options, this processor is designed to handle complex algorithms and control functions efficiently. The integrated memory includes a mix of shared SRAM, instruction cache, and data cache, all of which contribute to the device's high-speed operation and system flexibility.

The ADSP-21371KSZ-2B also features a rich set of peripherals such as serial ports, SPI, UART, and a parallel peripheral interface. These interfaces enable easy connectivity and data exchange with other components within a system. Additionally, the device supports link port connectivity, which is ideal for multiprocessor applications.

For enhanced audio processing capabilities, this DSP includes hardware accelerators that support FFT, FIR, and IIR processing. These accelerators assist in offloading compute-intensive tasks from the core processor, thereby freeing up resources for other critical operations.

The ADSP-21371KSZ-2B is available in a compact 176-lead LQFP package, which conserves board space while allowing for a robust hardware design. Its low power consumption makes it suitable for portable and energy-sensitive applications.

Overall, the ADSP-21371KSZ-2B is a versatile and powerful DSP that offers a balance of performance, integrated features, and power efficiency, making it an excellent choice for engineers and designers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess