EN
  • EN
  • DE

ADUM3471WARSZ-RL7

Part No ADUM3471WARSZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description DGTL ISO 2500VRMS 4CH GP 20SSOP / General Purpose Digital Isolator 2500Vrms 4 Channel 1Mbps 25kV/µs CMTI 20-SSOP (0.209", 5.30mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel (TR)
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Pulse Width Distortion (Max) 40ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number ADUM3471
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADUM3471WARSZ-RL7-ND,505-ADUM3471WARSZ-RL7TR,-2735-ADUM3471WARSZ-RL7CT,2156-ADUM3471WARSZ-RL7-505
Standard Package 500
Win Source Part Number 1123436-ADUM3471WARSZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM3471WARSZ-RL7 CAD Model

Description

ADUM3471WARSZ-RL7 - Isolated Quad/Octal SPIsolator™ Digital Isolator

The ADUM3471WARSZ-RL7 from Analog Devices Inc. is a cutting-edge component designed to provide robust digital signal isolation, particularly for applications requiring high-speed, bidirectional communication. This product is part of the SPIsolator™ series, which are specifically optimized for SPI (Serial Peripheral Interface) communications, ensuring that data integrity is maintained even in electrically noisy environments or across different ground potentials.

Key Features:

  • Enhanced Isolation: With its integrated, isolated power supply and data channels, the ADUM3471WARSZ-RL7 offers reinforced insulation that can withstand voltages up to 2.5kVrms for 1 minute, providing safety and reliability for your critical applications.
  • High-Speed Operation: The device supports SPI clock speeds up to 17 MHz, enabling fast data transfer rates that are essential for modern, high-performance electronics.
  • Quad/Octal Channels: It features four isolated channels that can be configured as two quad channels or one octal channel, giving designers the flexibility to meet various interfacing requirements.
  • Low Power Consumption: The ADUM3471WARSZ-RL7 is designed for energy-efficient operation, which is crucial for battery-powered devices and systems where power conservation is a priority.
  • Robust Packaging: Available in a 16-lead SOIC wide body package, the device is suitable for environments where space is at a premium yet isolation is necessary.

Applications:

The ADUM3471WARSZ-RL7 is ideal for a wide range of applications that require reliable isolation, such as:

  • Industrial automation and process control systems
  • Isolated SPI interfaces for sensors and actuators
  • Data acquisition systems
  • Medical equipment with stringent isolation requirements
  • Automotive systems

Analog Devices Inc. has a long-standing reputation for delivering high-quality, reliable components, and the ADUM3471WARSZ-RL7 is no exception. The combination of high-speed data transfer, robust isolation, and low power consumption makes it an excellent choice for engineers and designers looking to enhance the safety and performance of their digital communication systems.

You May Also Be Interested in

Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess