EN
  • EN
  • DE

ZL30300GAG

Part No ZL30300GAG
Manufacturer Microsemi Corporation
Catalog Clock/Timing - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Application Specific
Manufacturer Microsemi Corporation
Win Source Part Number 417850-ZL30300GAG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL30300GAG CAD Model

Description

The ZL30300GAG is a precision timing device from Microsemi (now Microchip Technology), designed for demanding synchronization applications. This device is typically used in telecommunications and networking infrastructure where accurate and stable timing is critical.

Applications:

  • Synchronous Ethernet (SyncE): Provides high-accuracy timing signals for SyncE network nodes.
  • IEEE 1588 Precision Time Protocol (PTP): Serves as a key component in PTP grandmaster and boundary clocks for precise time distribution.
  • Optical Transport Networks (OTN): Used in OTN equipment for clock recovery and synchronization.
  • Mobile Backhaul: Enables accurate timing in mobile backhaul networks to support advanced cellular technologies.
  • Data Centers: Provides precise timing for data center infrastructure to ensure proper operation of distributed applications.

Features:

  • Multiple Independent Clock Domains: Supports multiple independent clock domains, allowing for flexible clock distribution.
  • High-Performance DPLLs: Incorporates high-performance digital phase-locked loops (DPLLs) for jitter attenuation and clock cleaning.
  • Clock Monitoring and Switching: Monitors the health of input clocks and automatically switches to a backup clock in case of failure.
  • Holdover Performance: Provides excellent holdover performance in the absence of valid input clocks.
  • Programmable Clock Outputs: Offers a variety of programmable clock outputs with flexible frequency settings.
  • Management Interface: Includes a management interface for configuration, monitoring, and control.

Benefits:

  • Improved Network Synchronization: Enhances network synchronization accuracy and stability.
  • Increased Network Reliability: Improves network reliability through redundant clock inputs and holdover capabilities.
  • Reduced Jitter and Wander: Minimizes jitter and wander on output clocks, improving signal quality.
  • Simplified Network Management: Simplifies network management through a centralized timing and synchronization solution.
  • Compliance with Industry Standards: Ensures compliance with relevant industry standards for timing and synchronization.

Additional Details:

The ZL30300GAG utilizes sophisticated digital signal processing techniques to achieve high timing accuracy and stability. Specific details regarding frequency ranges, jitter performance, and configuration options can be found in the Microsemi (Microchip Technology) datasheet for this part number.

You May Also Be Interested in

Diodes Incorporated
PCIE 3.0 AND ETHERNET CLOCK GENE
Lowest to $3.7836
Renesas Electronics America
IC CLOCK GENERATOR 48-VFQFPN
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Skyworks Solutions Inc.
4-OUTPUT, ANY FREQUENCY(<200MHZ)
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
MOD SMU IEEE 1588 ETH 72VFQFPN
Need more? Email Us
Skyworks Solutions Inc.
IC PCIE CLOCK GEN 48QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Lowest to $7.6208

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $146.9160 $146.9160
2+ $142.0188 $284.0376
3+ $127.3272 $381.9816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess