EN
  • EN
  • DE

BLA31AG102SN4

Part No BLA31AG102SN4
Manufacturer Murata Electronics North America
Catalog Ferrite Beads and Chips
Description EMI Suppression Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 1153651-BLA31AG102SN4
Manufacturer Homepage www.murata.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLA31AG102SN4 CAD Model

Description

The BLA31AG102SN4 is a ferrite bead from Murata Electronics. This component is designed to suppress noise in electronic circuits, particularly in high-frequency applications. Its physical characteristics make it suitable for surface-mount technology (SMT) assembly, commonly used in modern electronic devices.

Applications:

  • Mobile Phones: Used for noise suppression in various circuits to improve signal quality.
  • Wireless Communication Devices: Helps reduce interference in wireless modules and systems.
  • Digital Cameras: Implemented to minimize noise affecting image sensors and signal processing.
  • Audio Equipment: Integrated to filter noise and improve audio clarity.
  • Automotive Electronics: Used in car electronics to suppress electromagnetic interference (EMI).

Features:

  • Surface Mount Device (SMD): Designed for automated assembly processes.
  • Compact Size: 1206 case size (3.2mm x 1.6mm).
  • High Impedance: Provides effective noise filtering at the desired frequency (1000 ohms @ 100MHz).
  • Low DC Resistance: Minimizes power loss in the circuit.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances Directive.

Benefits:

  • Effective Noise Suppression: Reduces unwanted noise and interference, enhancing signal integrity.
  • Easy Integration: Can be easily integrated into existing circuits using standard SMT techniques.
  • Improved Reliability: Helps protect sensitive components from noise-related issues.
  • Stable Performance: Offers consistent performance over a wide range of operating conditions.

Additional Details:

The BLA31AG102SN4 has a DC resistance of 1.5 ohms (typical) and a rated current of 100mA. It's ideal for use in power line filtering and signal line filtering applications where noise suppression is critical. The component's operating temperature range typically spans from -55°C to +125°C.

You May Also Be Interested in

Pulse
FERRITE BEAD 220 OHM 0603 1LN
Need more? Email Us
Pulse
FERRITE BEAD 600 OHM 0402 1LN
Need more? Email Us
Pulse
FERRITE BEAD 40 OHM 0402 1LN
Need more? Email Us
Pulse
FERRITE BEAD 1K OHM 0603 1LN
Need more? Email Us
Pulse
FERRITE BEAD 70 OHM 0402 1LN
Need more? Email Us
Pulse
FERRITE BEAD 1.5K OHM 0402 1LN
Need more? Email Us
Pulse
FERRITE BEAD 10 OHM 0603 1LN
Need more? Email Us
Pulse
FERRITE BEAD 50 OHM 0402 1LN
Need more? Email Us
Pulse
FERRITE BEAD 30 OHM 0603 1LN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1178 $58.3110
1,195+ $0.0970 $115.9150
1,855+ $0.0936 $173.6280
2,535+ $0.0912 $231.1920
3,290+ $0.0878 $288.8620
4,415+ $0.0785 $346.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess