EN
  • EN
  • DE

CKD110JB1E102S

Part No CKD110JB1E102S
Manufacturer TDK Corporation
Catalog Feed Through Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2012+
Reference case 1206L
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 745139-CKD110JB1E102S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CKD110JB1E102S CAD Model

Description

The CKD110JB1E102S is a multilayer ceramic capacitor manufactured by TDK Corporation. Multilayer ceramic capacitors (MLCCs) are widely used in electronic circuits for various applications due to their stability, reliability, and small size.

Applications

  • Bypass Capacitors: Used to filter out noise and ripple from power supplies.
  • Decoupling Capacitors: Placed near integrated circuits to provide a local energy reservoir and reduce noise on the power lines.
  • Smoothing Capacitors: Used to smooth out voltage fluctuations in power supplies and other circuits.
  • Timing Circuits: Employed in timing circuits to set the frequency of oscillators and timers.
  • Filter Circuits: Used in filter circuits to block or pass specific frequencies.

Features

  • Multilayer Construction: Provides high capacitance in a small package.
  • High Stability: Offers stable performance over a wide range of temperatures and frequencies.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and heat generation.
  • Compact Size: Allows for high-density board layouts.
  • RoHS Compliant: Compliant with RoHS standards for environmental safety.

Benefits

  • Noise Reduction: Effectively reduces noise and ripple in electronic circuits.
  • Improved Circuit Performance: Enhances the stability and performance of electronic circuits.
  • Compact Design: Enables smaller and more compact electronic devices.
  • High Reliability: Provides reliable performance over a long lifespan.
  • Environmental Safety: Complies with environmental regulations.

Additional Details

The CKD110JB1E102S has a capacitance value of 1000 pF (102). The 'JB' likely refers to the temperature coefficient characteristic which will affect the capactiance over temperature. The voltage rating and tolerance are also important parameters for proper application and can be found in the manufacturer's datasheet. Proper soldering techniques are required to ensure reliable connections. These capacitors are commonly used in a wide range of electronic devices, including smartphones, laptops, and industrial equipment.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP FEEDTHRU 47PF 100V 1206
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FEEDTHRU 0.01UF 50V 0805
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 10000PF 100V 1806
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 470PF 20% 100V 0805
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 0.022UF 50V 0805
Need more? Email Us
TDK Corporation
CAP FEEDTHRU 1000PF 20% 50V 0603
Lowest to $0.0985
Knowles Syfer
CAP FEEDTHRU 100PF 20% 100V 0805
Need more? Email Us
TDK Corporation
CAP FEEDTHRU 22PF 20% 50V 0603
Lowest to $0.0929
Tusonix a Subsidiary of CTS Electronic Components
CAP FEEDTHRU 1000PF 500V AXIAL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess