EN
  • EN
  • DE

2499-003-X5U0-102PLF

Part No 2499-003-X5U0-102PLF
Manufacturer Tusonix a Subsidiary of CTS Electronic Components
Catalog Feed Through Capacitors
Description CAP FEEDTHRU 1000PF 500V AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 1000 pF
Tolerance 0%, +100%
Voltage - Rated 500V
Current 20 A
Temperature Range - Operating -55°C ~ 85°C
Insertion Loss 20dB @ 100MHz
Temperature Coefficient X5U
Case / Package Axial, Bushing
Size / Dimension 0.250" Dia x 0.468" L (6.35mm x 11.89mm)
Thread Size 12-28
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1527266-2499-003-X5U0-102PLF
Ultra Librarian 3D Model Ultra Librarian 2499-003-X5U0-102PLF CAD Model

Description

N

You May Also Be Interested in

Knowles Syfer
CAP FEEDTHRU 470PF 20% 100V 0805
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FEEDTHRU 22PF 100V 0805
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FEEDTHRU 47PF 100V 0805
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FEEDTHRU 0.047UF 50V 0805
Lowest to $0.4580
Knowles Syfer
CAP FEEDTHRU 10000PF 100V 0805
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 0.022UF 50V 0805
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
CAP FEEDTHRU 5000PF 500V AXIAL
Need more? Email Us
TDK Corporation
CAP FEEDTHRU 1000PF 20% 50V 0603
Lowest to $0.0985
Knowles Syfer
CAP FEEDTHRU 47PF 20% 100V 0805
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess