Products specifications

Manufacturer SyncMOS
Win Source Part Number 327324-SM8951AC25PP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM8951AC25PP CAD Model

Description

The SM8951AC25PP is a microcontroller produced by SyncMOS. It's based on the 8051 architecture and designed for use in various embedded applications, focusing on delivering processing power efficiently.

Applications

  • Embedded Systems: Used in general-purpose embedded systems.
  • Industrial Control: Applied in industrial automation and control processes.
  • Smart Sensors: Can be used to process data from smart sensors.
  • Motor Control: Used for precise motor control applications.
  • Data Acquisition Systems: Used to acquire and process data from various inputs.

Features

  • 8051 Core: Compatible with standard 8051 instruction set.
  • 25 MHz Clock: Operates at 25 MHz.
  • Flash Memory: On-chip flash memory for program storage.
  • Internal RAM: Features internal RAM for data storage.
  • Timers/Counters: Includes timers and counters for timing operations.
  • Serial Interface: Supports serial communication.
  • I/O Ports: Provides I/O ports for interfacing with external hardware.
  • Interrupt Controller: Includes an interrupt controller.

Benefits

  • Simple Programming: Uses well-established 8051 architecture.
  • Versatile Use: Suitable for many embedded applications.
  • Reliable Operation: Designed for stable and reliable performance.
  • Cost-Effective: Offers a cost-effective solution for embedded control.
  • Energy Efficient: Designed for low-power operation.

Additional Details

The SM8951AC25PP typically operates at a 5V supply voltage. Package types may include DIP or PLCC. A watchdog timer is generally included. Detailed technical specifications are available in the product datasheet.

You May Also Be Interested in

Micron Technology Inc.
Lowest to $1.5765
ECAD model for S1216AHTA-75LI-E
Texas Instruments
Need more? Email Us
ECAD model for S11F6007NM
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
ECAD model for S11MD5V
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.7321
ECAD model for S1117-18PI
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Need more? Email Us
ECAD model for S16MD01
SII Semiconductor Corporation
Lowest to $0.5342
ECAD model for S-1112B28MC-L6N-TF
Sharp Microelectronics
Need more? Email Us
ECAD model for S-1460CF-C29
STMicroelectronics
Need more? Email Us
ECAD model for S1610BH
AMCC
Need more? Email Us
ECAD model for S19203CBI

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.4152 $70.7600
115+ $1.1617 $133.5955
175+ $1.1255 $196.9625
240+ $1.0892 $261.4080
310+ $1.0530 $326.4300
415+ $0.9430 $391.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,300 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention